EN
  • EN
  • DE

MAX8805WEREEE+C8Z

Part No MAX8805WEREEE+C8Z
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215390-MAX8805WEREEE+C8Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8805WEREEE+C8Z CAD Model

Description

Maxim Integrated MAX8805WEREEE+C8Z Product Description

The MAX8805WEREEE+C8Z is a cutting-edge power management integrated circuit (PMIC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular IC is engineered to provide a highly efficient and reliable solution for charging applications, particularly tailored for portable devices that require single-cell lithium-ion (Li+) batteries.

One of the standout features of the MAX8805WEREEE+C8Z is its ability to offer a programmable charging current, which can be adjusted to suit the specific needs of the device it is powering. This flexibility ensures that the battery can be charged safely and efficiently, maximizing its lifespan and performance. Moreover, the PMIC is equipped with a precision voltage-regulation system that maintains an accurate output voltage, critical for the sensitive electronics in portable devices.

The device also includes a plethora of safety features that provide protection against conditions that could potentially damage the battery or the device. These features include overvoltage protection, thermal protection, and a charge timer that prevents overcharging. The MAX8805WEREEE+C8Z's safety mechanisms are designed to operate automatically, ensuring that the device remains safe even in the event of a fault or abnormal operating condition.

Another significant advantage of the MAX8805WEREEE+C8Z is its compact form factor. The PMIC comes in a small package that is ideal for space-constrained applications, allowing designers to minimize the size of their products without compromising on power management capabilities. This makes it particularly well-suited for portable electronics such as smartphones, tablets, wireless headphones, and other wearable technologies.

In summary, the Maxim Integrated MAX8805WEREEE+C8Z is a high-performance PMIC that offers designers a combination of flexible charging options, precise voltage regulation, and robust safety features, all packed into a compact package. Its advanced capabilities make it an excellent choice for powering the next generation of portable electronic devices.

You May Also Be Interested in

ESMT
Lowest to $3.2617
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
EliteMT
Lowest to $3.7539
EliteMT
Lowest to $2.1853
EliteMT
Lowest to $1.3456
Shindengen
Lowest to $5.6838
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
Lowest to $1.2913
ESMT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess