EN
  • EN
  • DE

MAX8798ETX

Part No MAX8798ETX
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830023-MAX8798ETX
Ultra Librarian 3D Model Ultra Librarian MAX8798ETX CAD Model

Description

Overview of Product MAX8798ETX from Maxim Integrated

The MAX8798ETX from Maxim Integrated is a high-performance, versatile power-management IC designed to deliver efficient power solutions for a wide range of applications. This compact and integrated device is specifically engineered to meet the stringent requirements of portable electronics, offering a reliable power management system in a tiny package.

Key Features

  • High Efficiency: The MAX8798ETX is designed for optimal power conversion efficiency, which is critical for extending battery life in portable devices.
  • Multiphase Operation: It supports multiphase operation, enabling it to provide stable power with reduced ripple, which is essential for sensitive electronic components.
  • Adjustable Output: The output voltage is adjustable, allowing for a high level of flexibility to meet the needs of various applications.
  • Integrated MOSFETs: It comes with integrated high-side and low-side MOSFETs, which minimizes the need for external components and simplifies the design process.
  • Thermal Protection: The device includes thermal protection features to prevent overheating, ensuring the longevity and reliability of both the power IC and the system it powers.
  • Small Footprint: Housed in a small, lead-free package, the MAX8798ETX saves valuable board space, which is crucial for modern compact electronic devices.

Applications

The MAX8798ETX is ideal for a variety of applications that require efficient power management. These include:

  • Mobile Phones
  • Digital Cameras
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Devices

Technical Specifications

The device operates over a wide input voltage range and provides a highly regulated output voltage. It is designed with a fast transient response to handle rapid changes in load requirements. The MAX8798ETX also features a range of programmable functions such as soft-start, voltage sequencing, and power-good signaling, offering designers a high level of control over their power management systems.

In conclusion, the MAX8798ETX from Maxim Integrated is a sophisticated power management solution that combines efficiency, flexibility, and reliability, making it an excellent choice for designers looking to optimize the performance and battery life of their portable electronic devices.

You May Also Be Interested in

Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess