EN
  • EN
  • DE

TSL237S-LF

Part No TSL237S-LF
Manufacturer ams
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description HIGH-SENSITIVITY LIGHT-TO-FREQUENCY CONVERTER | SENSOR OPT 635NM AMB SIDELOOKER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ams
Packaging Bulk
Type Ambient
Wavelength 635nm
Proximity Detection No
Output Type Frequency
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 70°C
Mounting Style Through Hole, Right Angle
Manufacturer Package Radial - 3 Leads
Supplier Device Package 3 Lead Sidelooker
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1274743-TSL237S-LF
Manufacturer Homepage www.taosinc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSL237S-LF CAD Model

Description

The TSL237S-LF is a sensor manufactured by ams.

  • Sensor Type: Ambient
  • Mounting Style: Through Hole, Right Angle
  • Output Type: Frequency
  • Wavelength: 635nm
  • Proximity Detection: Not Available
  • Package: 3 Lead Sidelooker
  • Manufacturer Package: Radial - 3 Leads
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 500
  • Supply Voltage: 2.7V ~ 5.5V
  • Part Number: 1274743-TSL237S-LF

You May Also Be Interested in

Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Silicon Labs
SENSOR OPT 940NMAMB 10 WFQFN
Lowest to $14.5523
Infineon Technologies
IC SENSOR LASER OVATION 42-QFN
Lowest to $6.4368
Broadcom Limited
SENSOR OPT 640NM AMBIENT 6 WFDFN
Lowest to $2.7858
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Broadcom Limited
SENSOR OPT MOUSE 16DIP / Optical Sensor 16-DIP Module
Lowest to $1.3063
Renesas Electronics America
OPTICAL SENSOR
Lowest to $47.6334
Vishay
I2C 2.3V~3.6V SMD Ambient Light, IR, UV Sensors RoHS
Lowest to $1.1642
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess