EN
  • EN
  • DE

MAX8796GTJ+TC8V

Part No MAX8796GTJ+TC8V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706994-MAX8796GTJ+TC8V
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8796GTJ+TC8V CAD Model

Description

The MAX8796GTJ+TC8V from Maxim Integrated is a high-performance, versatile power-management integrated circuit (PMIC) designed to cater to a wide array of applications requiring efficient power regulation. This PMIC is particularly suitable for portable devices, computing systems, and telecommunications equipment, where reliable and consistent power delivery is critical for optimal operation.

Key Features

  • High Efficiency: The device is engineered to provide high conversion efficiency, which helps in extending battery life in portable applications and reducing heat generation in high-power systems.
  • Multi-Phase Operation: It supports multi-phase operation, which allows for excellent load transient response and reduced output voltage ripple, ensuring stable power for sensitive electronic components.
  • Adjustable Voltage: The output voltage is adjustable, giving designers the flexibility to tailor the power supply to the specific needs of their application.
  • Integrated MOSFETs: The MAX8796GTJ+TC8V includes integrated MOSFETs, which simplifies the design and reduces the external component count, leading to a more compact and cost-effective solution.
  • Thermal Management: Advanced thermal management features are built into the device to protect against overheating, which is crucial for maintaining the longevity and reliability of both the PMIC and the overall system.

Applications

  • Notebooks and Netbooks
  • Portable Media Players
  • Wireless and DSL Modems
  • Networking and Telecom Equipment

The MAX8796GTJ+TC8V is housed in a compact, lead-free package that is RoHS compliant, reflecting Maxim Integrated's commitment to environmental sustainability. Its robust design ensures that it meets the stringent requirements of modern electronic devices, providing a reliable power management solution that designers can trust.

With its combination of efficiency, flexibility, and advanced features, the MAX8796GTJ+TC8V is an ideal choice for engineers looking to optimize power management in their next project.

You May Also Be Interested in

Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess