EN
  • EN
  • DE

MAX878LCSA

Part No MAX878LCSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706978-MAX878LCSA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX878LCSA CAD Model

Description

The MAX878LCSA is a high-efficiency, low-power, step-up DC-DC converter designed and manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal products. This compact and versatile voltage converter is ideal for battery-powered applications due to its ability to boost lower voltages to higher levels, ensuring consistent performance even as battery voltage drops.

Key Features

  • Wide Input Voltage Range: The device operates from a low input voltage of 0.7V, making it suitable for single-cell battery applications, and can support inputs up to a maximum of 5.5V.
  • Adjustable Output Voltage: The output voltage is adjustable up to 28V, providing flexibility for various design requirements.
  • High Efficiency: With efficiencies up to 88%, the MAX878LCSA ensures minimal power loss during voltage conversion, which is critical for extending battery life in portable devices.
  • Low Quiescent Current: The quiescent current is as low as 110µA, which is beneficial for prolonging battery life in standby modes.
  • Integrated Oscillator: The device includes an internal 1.2MHz fixed-frequency oscillator, which allows for a smaller external inductor and capacitors, reducing the overall solution size.

Applications

The MAX878LCSA is suitable for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Wireless Mice and Keyboards
  • Personal Medical Devices
  • Handheld Instruments
  • GPS Receivers

Package and Availability

The device is available in an 8-pin SO package, denoted by the 'LCSA' suffix, and is designed for surface-mount technology (SMT), enabling easy integration into modern PCB designs. With Maxim Integrated's commitment to quality and reliability, the MAX878LCSA is a smart choice for designers seeking a robust voltage conversion solution.

Conclusion

The MAX878LCSA from Maxim Integrated stands out with its high efficiency, low quiescent current, and flexible voltage adjustment capabilities, making it an excellent choice for extending the life of battery-powered devices. Its compact form factor and ease of integration further enhance its appeal to engineers and designers in a variety of fields.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess