The MAX877LESA is a highly efficient, compact, and reliable voltage converter manufactured by Maxim Integrated. This device is designed to provide a simple solution for generating a higher voltage from a lower voltage source, making it an essential component for various electronic applications where power supply management is crucial.
Key Features
- Adjustable Output: The output voltage can be adjusted according to the requirements of the application, providing flexibility and customization for designers.
- High Efficiency: With its advanced design, the MAX877LESA offers high conversion efficiency, which helps to minimize power loss and heat generation during operation.
- Low Quiescent Current: The device features a low quiescent current, making it suitable for battery-powered applications where power conservation is a priority.
- Wide Input Voltage Range: It supports a wide range of input voltages, accommodating various power sources and ensuring compatibility with different system designs.
- Compact Package: The MAX877LESA comes in a small 8-pin SOP (Small Outline Package), which is ideal for space-constrained applications.
Applications
This versatile voltage converter can be used in a variety of applications, including but not limited to:
- Portable devices
- Handheld instruments
- Power supply circuits
- Energy harvesting systems
- Medical devices
Technical Specifications
Parameter
Value
Topology
Step-Up (Boost)
Input Voltage (Min)
0.7V
Input Voltage (Max)
3.3V
Output Voltage (Adjustable)
Up to 28V
Switching Frequency
100kHz
Package Type
8-Pin SOP
The MAX877LESA from Maxim Integrated is a testament to the company's commitment to providing innovative, high-performance integrated circuits. Whether for consumer electronics, industrial applications, or bespoke projects, this voltage converter stands as a reliable choice for efficient power management solutions.