The MAX8775ETJ+TG51 from Maxim Integrated is a high-performance, multi-phase, synchronous-buck controller designed to provide a highly efficient power supply solution for modern microprocessors. This advanced controller is tailored to meet the stringent power requirements of CPUs, GPUs, and other high-performance integrated circuits in computing and consumer electronics.
Key Features
- Multi-Phase Power Control: The device can operate in multi-phase mode, significantly improving efficiency and thermal performance by distributing the power load across multiple phases.
- Quick-PWM™ Mode: The MAX8775ETJ+TG51 utilizes Maxim's proprietary Quick-PWM mode for fast transient response, ensuring stable voltage supply even under rapid load changes.
- Adjustable Output Voltage: The output voltage is adjustable, allowing for precise voltage regulation tailored to the specific needs of the application.
- High Efficiency: The controller is designed for high efficiency, which reduces power loss and improves overall system performance.
- Integrated MOSFET Drivers: The device includes integrated MOSFET drivers, reducing external component count and simplifying the design process.
Applications
With its robust feature set, the MAX8775ETJ+TG51 is ideal for a variety of applications, including:
- Desktop and notebook computers
- Graphics cards
- Netbooks and ultrabooks
- High-performance servers
- High-end gaming consoles
Technical Specifications
The technical specifications of the MAX8775ETJ+TG51 include:
- Input Voltage Range: 4.5V to 26V
- Output Voltage Range: 0.5V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Package: 32-TQFN-EP (5mm x 5mm)
Maxim Integrated's commitment to quality and reliability is evident in the MAX8775ETJ+TG51, making it a top choice for designers looking to optimize their power management systems. The device's advanced capabilities ensure that it can meet the rigorous demands of high-performance electronics, delivering precise power control and efficiency.