EN
  • EN
  • DE

MAX875BCSA

Part No MAX875BCSA
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC V-REF PREC 5V LOW-PWR 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Tube
Product Status Discontinued
Base Product Number MAX875
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 215331-MAX875BCSA
Ultra Librarian 3D Model Ultra Librarian MAX875BCSA CAD Model

Description

The MAX875BCSA from Maxim Integrated is a precision, low-power, low-dropout voltage reference chip that offers a combination of high accuracy and low power consumption, making it ideal for battery-powered applications and portable devices. This integrated circuit is designed to provide a stable and precise voltage reference for analog-to-digital converters, digital-to-analog converters, and other precision circuitry.

Key Features

  • High Accuracy: The MAX875BCSA provides a high level of precision with an initial accuracy of ±0.15% and temperature stability as low as ±20ppm/°C, ensuring reliable performance over a wide temperature range.
  • Low Dropout Voltage: With a low dropout voltage, this device can operate with minimal headroom above the output voltage, allowing for better performance in low-voltage systems.
  • Low Quiescent Current: The device features a low quiescent current of typically 180µA, which helps in preserving battery life in portable applications.
  • Wide Operating Voltage Range: The MAX875BCSA operates over a broad supply voltage range of 2.7V to 11V, providing versatility in different system designs.
  • Trimmed Bandgap Design: Utilizing a laser-trimmed bandgap design, the device ensures a stable output voltage regardless of variations in supply voltage and temperature.
  • Small Package: Available in an 8-pin SOIC package, the MAX875BCSA is suitable for space-constrained applications.

Applications

The MAX875BCSA is well-suited for a variety of applications that require a stable voltage reference. These include:

  • Data acquisition systems
  • Portable instrumentation
  • Battery-operated equipment
  • Industrial control systems
  • Precision power supplies
  • Automotive electronics

Summary

In summary, the Maxim Integrated MAX875BCSA is an excellent choice for designers looking for a reliable and efficient voltage reference solution. Its high accuracy, low dropout voltage, and low power consumption make it an ideal component for precision electronics, enhancing the overall stability and performance of the system.

You May Also Be Interested in

Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Qualcomm
Linear IC
Lowest to $72.7612
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess