EN
  • EN
  • DE

MAX873AESA+

Part No MAX873AESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.06%
Temperature Coefficient 7ppm/°C
Noise - 0.1Hz to 10Hz 3.8μVp-p
Noise - 10Hz to 10kHz 6.8μVrms
Voltage - Input 4.5 V to 18 V
Operating Supply Current 600μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071406-MAX873AESA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX873AESA+ CAD Model

Description

Product Overview: MAX873AESA+ from Maxim Integrated

The MAX873AESA+ is a precision voltage reference component crafted by Maxim Integrated, renowned for its stability and accuracy. This device is part of a series that is engineered to provide a reliable reference voltage for various applications such as data converters, power supplies, and general analog circuits.

Key Features

  • High Accuracy: The MAX873AESA+ offers an impressive initial accuracy of ±0.2% which ensures precision in applications requiring a stable voltage reference.
  • Low Temperature Coefficient: With a temperature coefficient as low as 20ppm/°C, this component maintains its accuracy over a wide temperature range, making it suitable for demanding environments.
  • Low Dropout Voltage: The device operates with a minimal dropout voltage, enhancing its performance in systems with low headroom.
  • Wide Supply Range: It can be powered by a supply voltage ranging from 4.5V to 36V, offering flexibility in various circuit designs.
  • Low Power Consumption: The MAX873AESA+ is designed for power-sensitive applications, consuming minimal quiescent current.

Applications

The versatile nature of the MAX873AESA+ makes it an ideal choice for a multitude of applications. It is commonly used in:

  • Data Acquisition Systems
  • Industrial Control Systems
  • Battery-Operated Equipment
  • Precision Power Supplies
  • Portable Instrumentation

Package and Reliability

The MAX873AESA+ comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. Its robust design ensures long-term reliability, and it is specified over the extended industrial temperature range of -40°C to +85°C.

Conclusion

Maxim Integrated's MAX873AESA+ stands out as a high-precision voltage reference that combines accuracy, stability, and low power consumption. Its versatility and reliability make it an excellent choice for designers who require a consistent reference voltage under varying conditions. Whether for industrial, commercial, or sophisticated electronics, the MAX873AESA+ is engineered to meet the stringent requirements of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess