EN
  • EN
  • DE

MAX873ACPA

Part No MAX873ACPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description Low-Power, Low-Drift, +2.5V/+5V/+10V Precision Voltage References
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Maxim Integrated
Win Source Part Number 312328-MAX873ACPA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX873ACPA CAD Model

Description

Maxim Integrated's MAX873ACPA Precision Voltage Reference

The MAX873ACPA is a high-precision voltage reference component designed by Maxim Integrated, renowned for its stability and accuracy in critical applications. This device is tailored to meet the needs of high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits where a stable reference voltage is paramount.

Featuring a low temperature coefficient and excellent noise performance, the MAX873ACPA ensures a reliable and consistent reference voltage over a wide range of environmental conditions. Its initial accuracy is specified at ±0.2%, providing a tight output tolerance that is crucial for precision applications.

The device operates from a wide supply voltage range, typically from +4.5V to +10V, while consuming minimal quiescent current. This makes it an energy-efficient choice for portable and battery-powered equipment. The MAX873ACPA also offers a low dropout voltage, which allows it to maintain accurate output even when the supply voltage is close to the output voltage, further enhancing its versatility in various system designs.

The MAX873ACPA comes in an 8-pin DIP package, which is easy to integrate into existing designs. Its compact form factor is suitable for space-constrained applications without sacrificing performance. Moreover, the device includes a trim terminal that enables fine-tuning of the output voltage, providing designers with additional flexibility to calibrate the voltage reference to their specific needs.

In terms of protection features, the MAX873ACPA includes short-circuit and thermal overload protection, which helps to safeguard the device and the system against adverse conditions. The robust design of this voltage reference ensures long-term reliability, a key factor for mission-critical and industrial applications where downtime is not an option.

Overall, the MAX873ACPA from Maxim Integrated stands out as a top-tier voltage reference solution, offering precision, stability, and versatility for a wide array of electronic applications. Its combination of features makes it a go-to component for engineers requiring a dependable and accurate reference voltage source.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess