EN
  • EN
  • DE
  • IT

MAX8725ETI+TG51

Part No MAX8725ETI+TG51
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHG / Charger IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX8725
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 882528-MAX8725ETI+TG51
Ultra Librarian 3D Model Ultra Librarian MAX8725ETI+TG51 CAD Model

Description

Maxim Integrated MAX8725ETI+TG51 - Battery Charger Controller

The MAX8725ETI+TG51 from Maxim Integrated is a highly sophisticated integrated circuit designed for the management and control of battery charging processes. This cutting-edge component is particularly suitable for portable devices that require efficient and reliable battery charging solutions, such as laptops, digital cameras, and handheld medical equipment.

As a battery charger controller, the MAX8725ETI+TG51 is capable of handling multi-cell lithium-ion (Li+) batteries, which are commonly used in modern portable electronics due to their high energy density and longevity. The device ensures that batteries are charged safely and efficiently, using a smart control algorithm that maximizes battery life and performance.

Key Features:

  • Multi-Cell Support: The device is designed to work with multiple Li+ cells, providing a flexible solution for various battery configurations.
  • Integrated FETs: Includes high-side N-channel power MOSFETs, which reduce external component count and simplify the design process.
  • Automatic Power Source Selection: Seamlessly switches between DC power and battery power without interruption to the system operation.
  • Charge Control: Offers prequalification charging for deeply discharged batteries, and features automatic recharge and top-off charge for optimal battery maintenance.
  • Thermal Regulation: Protects against overheating by adjusting the charge current based on the device's temperature.
  • Compact Design: Available in a space-saving 28-pin thin QFN package, ideal for compact electronic assemblies.

The MAX8725ETI+TG51 also incorporates various safety features including overvoltage protection, which prevents the battery from being charged beyond its rated voltage, and a charge timer, which provides a safety backup for charge termination. Additionally, the device has a status output that can be used to drive an LED indicator, providing visual feedback on the charging process.

With its robust design and comprehensive feature set, the Maxim Integrated MAX8725ETI+TG51 is a top choice for designers looking to incorporate a reliable battery charging solution into their applications. By choosing this component, manufacturers can ensure their products offer safe, efficient, and user-friendly battery charging capabilities.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8699 $61.8291
21+ $5.6364 $118.3644
32+ $5.4608 $174.7456
44+ $5.2841 $232.5004
57+ $5.1086 $291.1902
76+ $4.5796 $348.0496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,020 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess