EN
  • EN
  • DE

MAX8699EWC+T

Part No MAX8699EWC+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215252-MAX8699EWC+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8699EWC+T CAD Model

Description

MAX8699EWC+T - Power Management IC from Maxim Integrated

The MAX8699EWC+T is a versatile and efficient power management integrated circuit (PMIC) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This component is specifically tailored for portable and space-constrained applications, providing a comprehensive solution for power supply management and optimization.

Key Features:

  • High Integration: The MAX8699EWC+T integrates multiple functions into a single chip, reducing the need for additional components and saving valuable board space.
  • Efficiency: Designed with energy efficiency in mind, this PMIC helps prolong battery life in portable devices by minimizing power losses.
  • Versatile Power Supply Options: It supports a variety of power supply configurations, making it adaptable to different system requirements.
  • Thermal Management: The device includes thermal protection features to ensure reliable operation under varying temperature conditions.

Applications:

The MAX8699EWC+T is ideal for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Devices
  • Wireless Communication Devices

Technical Specifications:

Parameter Value
Package/Case WLP-12
Operating Temperature -40°C to +85°C
Output Voltage Adjustable
Input Voltage Varies based on application

Quality and Reliability:

Maxim Integrated is committed to the highest standards of product quality and reliability. The MAX8699EWC+T is built to meet stringent industry specifications, ensuring performance and durability in even the most demanding conditions.

Ordering Information:

The product is available in tape and reel packaging, denoted by the '+T' suffix, facilitating easy integration into automated manufacturing processes. For detailed ordering and product information, contact Maxim Integrated or an authorized distributor.

You May Also Be Interested in

EliteMT
Lowest to $2.1853
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
Need more? Email Us
ESMT
Lowest to $0.9506
ESMT
Need more? Email Us
Atmel
Need more? Email Us
ESMT
Lowest to $1.0845
Coilcraft
Lowest to $1.5451

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5888 $59.6544
31+ $3.7653 $116.7243
48+ $3.6475 $175.0800
66+ $3.5297 $232.9602
85+ $3.4119 $290.0115
114+ $3.0596 $348.7944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,460 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess