Product Overview: MAX868EUB-TG069
The MAX868EUB-TG069 is a high-performance charge pump voltage inverter from Maxim Integrated, a leader in analog and mixed-signal engineering. This device is designed to provide a simple and efficient solution for generating a negative voltage from a positive voltage input, making it an ideal choice for a wide range of applications where space and power efficiency are critical.
Key Features
- High Efficiency: The MAX868EUB-TG069 operates with a high conversion efficiency, minimizing power loss and heat generation, which is crucial for battery-powered devices.
- Low Noise Operation: It employs a switched-capacitor voltage inverter technology that ensures low output ripple and noise, providing a clean and stable negative voltage.
- Compact Design: The device comes in a microMAX-10 package, which is perfect for applications with limited PCB space.
- Wide Input Voltage Range: It can operate with input voltages ranging from +2.7V to +5.5V, accommodating a variety of power sources.
- Adjustable Output Voltage: The output voltage is adjustable through external components, allowing for flexibility in design.
- Low Quiescent Current: The device features a low quiescent current, which helps to extend battery life in portable applications.
- Thermal Overload Protection: It includes built-in thermal overload protection to safeguard the device against excessive temperature conditions.
Applications
The MAX868EUB-TG069 is suitable for a variety of applications including but not limited to:
- Portable battery-powered devices
- Medical equipment
- Operational amplifier power supplies
- Data acquisition systems
- Handheld instrumentation
Reliability and Quality
Maxim Integrated is known for its commitment to quality and reliability. The MAX868EUB-TG069 is built to meet high standards, ensuring stable performance and a long operational lifespan. Whether for industrial, commercial, or consumer applications, this voltage inverter stands as a testament to Maxim's dedication to excellence in integrated circuit design.