EN
  • EN
  • DE

MAX8680CETL+T

Part No MAX8680CETL+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC INTEGRATED CIRCUIT / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX8680
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 706894-MAX8680CETL+T
Ultra Librarian 3D Model Ultra Librarian MAX8680CETL+T CAD Model

Description

Product Overview: Maxim Integrated MAX8680CETL+T

The MAX8680CETL+T is a high-performance, multi-output power-supply IC designed and manufactured by Maxim Integrated. This advanced power management integrated circuit (PMIC) is specifically engineered to meet the demanding requirements of complex digital systems that require multiple power domains with high efficiency and tight regulation.

Key Features

  • Integrated Power Solution: The MAX8680CETL+T integrates multiple DC-DC converters and LDOs (low-dropout regulators) to provide a complete power management solution in a single package, reducing board space and simplifying design.
  • High Efficiency: With its high-efficiency switching regulators, this PMIC ensures minimal power loss and heat generation, making it ideal for power-sensitive applications.
  • Versatile Power Outputs: The device offers a range of output voltages, which can be programmed via external resistors or through an I²C-compatible serial interface, providing flexibility to power various subsystems.
  • Advanced Control: The MAX8680CETL+T features programmable switching frequencies and soft-start capabilities, allowing designers to optimize performance for specific applications.
  • Thermal Management: The PMIC is equipped with over-temperature protection, ensuring reliable operation under varying thermal conditions.
  • Compact Package: Housed in a compact, thermally efficient TQFN (Thin Quad Flat No-leads) package, it is suitable for space-constrained applications.

Applications

The MAX8680CETL+T is a versatile power solution that caters to a wide array of applications, particularly suited for:

  • FPGA and DSP power supplies
  • Networking and telecommunications equipment
  • Servers and data storage systems
  • Industrial control systems
  • Portable and battery-powered devices

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX8680CETL+T is no exception. It is designed to meet the rigorous standards expected in professional electronic systems, ensuring long-term performance and stability.

With its comprehensive feature set and robust design, the MAX8680CETL+T from Maxim Integrated stands out as a sophisticated power management solution for designers looking to optimize their power supply architecture while maintaining efficiency and reliability.

You May Also Be Interested in

Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess