EN
  • EN
  • DE

MAX8640ZEXT18+T

Part No MAX8640ZEXT18+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V 500MA SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.7V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.8V
Output Current 500mA
Switching Frequency 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 706865-MAX8640ZEXT18+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8640ZEXT18+T CAD Model

Description

Maxim Integrated MAX8640ZEXT18+T Low-Dropout Linear Regulator

The MAX8640ZEXT18+T is a highly efficient, low-dropout linear regulator designed by Maxim Integrated, a brand renowned for its innovative and reliable power management solutions. This compact and high-performance component is ideal for portable and space-constrained applications that require a stable and precise voltage supply.

With an input voltage range of 2.5V to 5.5V, the MAX8640ZEXT18+T is capable of delivering a fixed output voltage of 1.8V, which is perfect for powering sensitive electronic devices. Its impressive low dropout voltage ensures minimal power loss, making it an excellent choice for battery-operated devices where energy efficiency is paramount.

The device boasts a high output accuracy of ±1%, providing a stable voltage source that contributes to the reliable operation of the end product. Additionally, the MAX8640ZEXT18+T is equipped with a fast transient response, which helps maintain voltage stability during sudden changes in load, further enhancing the performance and longevity of the connected components.

One of the key features of this linear regulator is its low quiescent current, which significantly extends battery life by reducing the standby power consumption. This makes the MAX8640ZEXT18+T an ideal solution for portable electronics, such as smartphones, tablets, and wearables, where power efficiency is a critical concern.

The MAX8640ZEXT18+T also includes a variety of protective features to ensure the safety and durability of the application. Overcurrent protection and thermal shutdown are built into the device to prevent damage from excessive loads or overheating. Additionally, the regulator has a soft-start feature that minimizes inrush current during startup, thus protecting both the regulator and the load from potential harm.

Available in a tiny 6-pin TDFN package, the MAX8640ZEXT18+T is designed for easy integration into space-constrained designs without compromising performance. Its small footprint and low profile make it an excellent choice for modern, compact electronic assemblies.

Overall, the Maxim Integrated MAX8640ZEXT18+T is an exceptional linear regulator that combines efficiency, precision, and reliability, making it a top choice for designers looking to optimize the power management of their products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess