EN
  • EN
  • DE

MAX8632ETI

Part No MAX8632ETI
Manufacturer Maxim Integrated
Catalog Misc Products
Description Integrated DDR Power-Supply Solution for Desktops,Notebooks, and Graphic Cards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830006-MAX8632ETI
Ultra Librarian 3D Model Ultra Librarian MAX8632ETI CAD Model

Description

Maxim Integrated MAX8632ETI Power Management IC

The MAX8632ETI from Maxim Integrated is a versatile and efficient power management integrated circuit (IC) designed to cater to a wide range of applications. This compact, high-performance chip is engineered to deliver precise power regulation, making it an ideal choice for portable devices, computing systems, and other electronics that require reliable power control.

Key Features

  • Integrated Functions: The MAX8632ETI integrates multiple functions into a single chip, including a synchronous buck controller, LDOs, and a supervisory circuit. This integration helps to save space on the PCB and simplifies the design process.
  • High Efficiency: With its synchronous buck controller, the device ensures high efficiency power conversion, which is crucial for extending battery life in portable applications.
  • Programmable Frequency: The switching frequency of the buck controller is programmable, allowing designers to optimize the performance of the device for their specific application needs.
  • Thermal Management: The MAX8632ETI is designed with thermal protection features to safeguard the device under high-temperature conditions, ensuring reliable operation and longevity.
  • Small Footprint: Housed in a compact TQFN-EP package, the MAX8632ETI minimizes the amount of board space required, making it suitable for space-constrained applications.

Applications

The MAX8632ETI is a highly adaptable power management solution that can be used in a variety of electronic devices. Some of its typical applications include:

  • Notebook Computers
  • Portable Media Players
  • Handheld Devices
  • Networking Equipment
  • Other Battery-Powered Devices

Technical Specifications

At the heart of the MAX8632ETI's capabilities are its technical specifications, which include:

  • Input Voltage Range: Wide range to accommodate various power sources
  • Output Voltage: Accurate and adjustable to meet the demands of different loads
  • Package: TQFN-EP for efficient heat dissipation and small footprint

The MAX8632ETI by Maxim Integrated represents a sophisticated solution for power management requirements, offering both versatility and high performance in a single IC. Its combination of integrated features, efficiency, and compact design make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess