EN
  • EN
  • DE

MAX8621ZETG+T

Part No MAX8621ZETG+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC PMIC W/DC-DC SUP 24-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Applications Handheld/Mobile Devices
Supply Voltage - Operating 2.6 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 134688-MAX8621ZETG+T
Ultra Librarian 3D Model Ultra Librarian MAX8621ZETG+T CAD Model

Description

Maxim Integrated MAX8621ZETG+T Step-Down Converter

The MAX8621ZETG+T from Maxim Integrated is a high-performance, compact, and efficient step-down DC-DC converter designed for space-constrained applications. This advanced power management integrated circuit (PMIC) is ideal for portable devices where power efficiency and battery life are critical, such as smartphones, tablets, and other handheld devices.

Featuring a wide input voltage range from 2.6V to 5.5V, the MAX8621ZETG+T is capable of delivering an adjustable output voltage from 0.8V to VIN, which allows for flexible power supply design to meet the requirements of various low-voltage digital cores and peripherals. The device is capable of supplying up to 2A of continuous output current, ensuring sufficient power for demanding applications.

One of the key features of the MAX8621ZETG+T is its high efficiency, which is achieved through the use of an internal synchronous rectifier. This design minimizes power loss during the conversion process, thereby maximizing battery life. The converter operates at a fixed switching frequency of 2MHz, which allows the use of small, low-profile inductors and capacitors, further reducing the overall solution size.

The MAX8621ZETG+T is equipped with a range of protective features to ensure the reliability and longevity of the end application. These include overcurrent protection, thermal shutdown, and under-voltage lockout. Additionally, the device offers a low quiescent current, contributing to minimal power drain when the device is in standby mode.

This step-down converter comes in a compact, 24-pin thin QFN (4mm x 4mm) package, making it suitable for applications where board space is at a premium. The MAX8621ZETG+T also supports a complete power management solution with a minimal external component count, which simplifies design and accelerates time-to-market for product developers.

Overall, the Maxim Integrated MAX8621ZETG+T is a versatile and reliable choice for designers looking to improve power efficiency in their portable and space-constrained applications while maintaining high performance and robust protection features.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess