EN
  • EN
  • DE

MAX86174AENE+T

Part No MAX86174AENE+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Specialized Sensors
Description SENSOR OXIMETER/HEART RATE I2C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201843-MAX86174AENE+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Sensors, Transducers -Specialized Sensors
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Sensor Type Oximeter/Heart Rate
Output Type I²C, SPI
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian MAX86174AENE+T CAD Model

Description

Maxim Integrated MAX86174AENE+T: A High-Precision Optical Sensor Solution

The MAX86174AENE+T from Maxim Integrated is a state-of-the-art optical sensor designed for the precise measurement of pulse oximetry and heart rate signals. This compact, integrated module is a perfect solution for wearable health devices, fitness trackers, and medical monitoring equipment. Its advanced features enable developers to create products that offer reliable and accurate health data to end-users.

Key Features

  • Optimized Optical Design: The MAX86174AENE+T features an optimized optical design that enhances signal quality and reduces power consumption, making it ideal for battery-operated devices.
  • Multi-LED Support: It supports multiple LEDs, allowing for the measurement of various physiological parameters using different wavelengths of light.
  • High Resolution: With a high-resolution ADC, the sensor provides precise measurements, ensuring detailed and accurate readings.
  • Low Power Operation: It is designed for low power operation, which extends the battery life of portable devices.
  • Compact Form Factor: The small size of the MAX86174AENE+T makes it easy to integrate into space-constrained designs without compromising performance.

Advanced Functionality

The MAX86174AENE+T incorporates advanced functionality such as ambient light cancellation, which helps to maintain accuracy in diverse lighting conditions. Additionally, its programmable sample rate and LED current allow customization for different application requirements, providing flexibility for designers.

Applications

Due to its high precision and low power consumption, the MAX86174AENE+T is an excellent choice for a range of applications, including:

  • Wearable Health Devices
  • Fitness and Activity Monitors
  • Smart Watches
  • Medical Monitoring Systems

Easy Integration

The sensor's I2C-compatible interface ensures easy integration with microcontrollers and processors, allowing for seamless communication within a device's ecosystem. The MAX86174AENE+T comes in a small, lead(Pb)-free, 20-pin TQFN package with a temperature range of -40°C to +85°C, making it robust for various operating environments.

Overall, the Maxim Integrated MAX86174AENE+T represents a top-tier choice for developers looking to incorporate reliable and accurate biometric sensing into their health and fitness products.

You May Also Be Interested in

Omron
ZG2 SENSOR HEAD, 70MM WIDE, 2M
Need more? Email Us
Omron
SENSOR TOUCH MOD 1 IN COIL W/ANT
Need more? Email Us
Omron
SENSR VOLTAGE 10-300V AC/DC-INPT
Need more? Email Us
Omron
SENSOR VOLTAGE 12VDC PLUG-IN
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 90M
Need more? Email Us
Omron
VOLT SENSOR 125VDC DC/AC SELECT
Need more? Email Us
Omron
THERMOSENS INFRARED 0-500 DEG C
Need more? Email Us
Omron
SENSOR ES1-N INFRARED USB
Need more? Email Us
Omron
SENSOR VOLTAGE .2-12V AC/DC-INPT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4809 $52.4045
12+ $8.5997 $103.1964
19+ $8.3310 $158.2890
25+ $8.0622 $201.5550
33+ $7.7935 $257.1855
43+ $6.9873 $300.4539
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,055 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess