EN
  • EN
  • DE

MAX8616ETL + CE6

Part No MAX8616ETL + CE6
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706834-MAX8616ETL + CE6
Series MAX series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX8616ETL + CE6 CAD Model

Description

Maxim Integrated's MAX8616ETL + CE6: High-Efficiency Power Management IC

The MAX8616ETL + CE6 from Maxim Integrated is a versatile and high-performance power management integrated circuit (PMIC) designed to cater to a wide array of applications requiring efficient power conversion and management. This advanced PMIC is particularly suitable for portable devices, where energy efficiency and compact size are critical. The MAX8616ETL + CE6 is a testament to Maxim Integrated's commitment to providing innovative solutions that meet the rigorous demands of modern electronic devices.

This PMIC features a highly integrated design that combines multiple functions into a single chip, reducing the overall footprint on the PCB and simplifying the design process for engineers. It is capable of delivering a continuous output current, ensuring stable and reliable power supply to the critical components of the system. The MAX8616ETL + CE6 boasts excellent power conversion efficiency, which not only prolongs battery life but also minimizes heat generation, a crucial factor in the performance and longevity of electronic devices.

The MAX8616ETL + CE6 is equipped with sophisticated control circuitry that provides precise voltage regulation, essential for sensitive digital circuits that require stable power for optimal operation. Additionally, it features multiple built-in protection mechanisms, such as over-current protection, over-voltage protection, and thermal shutdown, which safeguard the system against potential damage from abnormal operating conditions.

One of the key advantages of the MAX8616ETL + CE6 is its flexibility. It supports a wide input voltage range, making it compatible with various power sources and enabling it to adapt to different system architectures. The PMIC also offers programmable output voltage settings, allowing designers to tailor the power supply characteristics to the specific needs of their application.

In summary, the MAX8616ETL + CE6 from Maxim Integrated is an exemplary solution for designers looking to enhance the power efficiency and reliability of their products. With its compact size, high integration, and advanced features, this PMIC stands out as an essential component for powering the next generation of portable and space-constrained devices.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9154 $62.4078
16+ $7.3158 $117.0528
25+ $7.0871 $177.1775
34+ $6.8584 $233.1856
44+ $6.6297 $291.7068
59+ $5.9436 $350.6724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess