EN
  • EN
  • DE

MAX8569AETT+T

Part No MAX8569AETT+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 750MA 6TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Function Step-Up
Topology Boost
Output Type Adjustable
Voltage - Input (Minimum) 1.5V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2V
Maximum Output Voltage 5.5V
Output Current 750mA (Switch)
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-TDFN-EP (3x3)
Family Part Number MAX8569
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 706799-MAX8569AETT+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8569AETT+T CAD Model

Description

Product Overview: MAX8569AETT+T from Maxim Integrated

The MAX8569AETT+T is a sophisticated, low-dropout linear regulator (LDO) designed and manufactured by Maxim Integrated, a company renowned for its high-performance analog and mixed-signal engineering solutions. This LDO is specifically engineered to deliver a high degree of accuracy, power efficiency, and reliability for a wide range of applications.

Key Features

  • High Accuracy: The MAX8569AETT+T offers excellent voltage regulation, maintaining a high level of accuracy even under varying load conditions. This makes it an ideal choice for sensitive applications where voltage stability is critical.
  • Low Dropout Voltage: Designed to operate with a minimal voltage difference between the input and output, this LDO enables efficient use of power, making it suitable for battery-powered devices where energy conservation is crucial.
  • Thermal Protection: The device includes built-in thermal shutdown protection, ensuring that the LDO and its associated components are safeguarded against overheating, thereby enhancing the product's longevity and reliability.
  • Power-Saving Mode: It features a power-saving mode that reduces power consumption when the load is light, further extending battery life in portable applications.
  • Compact Package: The MAX8569AETT+T comes in a small, leadless TDFN package, making it an excellent choice for space-constrained designs without sacrificing performance.

Applications

The versatility of the MAX8569AETT+T allows it to be used across various industries and applications. It is particularly well-suited for:

  • Portable and battery-powered electronics
  • Notebook computers
  • Consumer electronics
  • Telecommunications
  • Medical devices

Technical Specifications

The MAX8569AETT+T operates over a wide input voltage range and is capable of delivering an output current with a fixed output voltage version. Its low quiescent current, stable operation with ceramic output capacitors, and the ability to source or sink current make it a flexible solution for modern electronic designs.

Conclusion

Maxim Integrated's MAX8569AETT+T represents a state-of-the-art solution for power regulation challenges. Its combination of high accuracy, low power consumption, and compact form factor make it a valuable component for engineers looking to optimize their power management systems in both portable and stationary applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess