EN
  • EN
  • DE
  • IT

MAX8561TA

Part No MAX8561TA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706796-MAX8561TA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8561TA CAD Model

Description

Maxim Integrated MAX8561TA Overview

The MAX8561TA from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous output current of up to 150mA. This compact and efficient component is ideal for space-constrained applications requiring a stable and reliable power supply. With its advanced design, the MAX8561TA ensures excellent load and line regulation, maintaining a consistent output even under varying input conditions and load demands.

Key Features

  • High Output Accuracy: The device provides a precise output voltage with an accuracy of ±1.5%, ensuring reliable operation for sensitive electronic circuits.
  • Low Dropout Voltage: The MAX8561TA operates with a very low dropout voltage, typically 165mV at full load, which enhances its efficiency and allows it to function effectively even when the input voltage is close to the output voltage.
  • Thermal Overload Protection: To guarantee the safety of the device and the system it powers, the MAX8561TA includes thermal overload protection that shuts down the regulator to prevent damage from overheating.
  • Wide Input Voltage Range: The device supports a broad input voltage range from 2.5V to 6.5V, making it versatile for various applications and compatible with multiple power sources.
  • Low Quiescent Current: It features a low quiescent current, which is ideal for battery-powered devices, helping to maximize battery life by reducing power consumption when in standby mode.

Applications

The MAX8561TA is well-suited for a wide range of applications, particularly where power efficiency and space are critical factors. It is commonly used in portable devices, such as:

  • Mobile phones
  • PDAs and handheld computers
  • Portable media players
  • Wireless headsets and earbuds
  • GPS receivers

With its robust feature set and dependable performance, the MAX8561TA from Maxim Integrated is an excellent choice for designers looking to implement a stable power solution in their next-generation electronic products.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess