EN
  • EN
  • DE

MAX8550AETI+

Part No MAX8550AETI+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR DDR 2OUT 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Controller, DDR
Parts Input Voltage (V) 2V ~ 28V
Number of Outputs 2
Voltage - Output 1.8V, 2.5V, 0.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Family Part Number MAX8550
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 706777-MAX8550AETI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8550AETI+ CAD Model

Description

Maxim Integrated MAX8550AETI+ Product Overview

The Maxim Integrated MAX8550AETI+ is a high-performance, synchronous buck regulator designed to deliver continuous output currents up to 4A with excellent efficiency. This compact and efficient power solution is ideal for a wide range of applications, from portable devices to networking equipment, where space is at a premium and power efficiency is crucial.

The MAX8550AETI+ operates over a wide input voltage range from 2.6V to 5.5V, making it suitable for single-cell lithium-ion (Li-ion) batteries, 3.3V and 5V systems. With an adjustable output voltage from 0.8V to VIN, the device allows for great flexibility in powering a variety of low-voltage circuits.

Featuring a high-frequency operation up to 1MHz, the MAX8550AETI+ allows the use of small, low-profile inductors and capacitors, resulting in a compact power supply solution with minimal external component count. This high switching frequency combined with a current-mode control architecture provides fast transient response and excellent loop stability.

The device also includes a range of protective features to ensure reliable operation under adverse conditions. These include cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout. Additionally, the MAX8550AETI+ offers a power-saving mode that reduces quiescent current during light load conditions, further improving efficiency.

Available in a thermally efficient, 28-pin thin QFN package, the MAX8550AETI+ is designed to minimize the thermal resistance and provide excellent heat dissipation. This helps to maintain performance and reliability even under high power operation or in environments with limited airflow.

In summary, the Maxim Integrated MAX8550AETI+ is a versatile and efficient synchronous buck regulator that provides a high-quality power solution for a variety of applications. Its compact size, high efficiency, and robust protective features make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Microchip Technology
IC REG PIC MICROCTRLR 1OUT 8DFN
Lowest to $1.4390
Renesas Electronics America
IC REG IMVP8 NOTEBK 3OUT 40TQFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Renesas Electronics America
IC REG CONV INTEL 2OUT 48TQFN
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Fairchild/ON Semiconductor
3A, 3200KHZ PBGA16
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER 28QSOP
Lowest to $2.0097
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8601 $51.4818
43+ $2.3467 $100.9081
66+ $2.2734 $150.0444
91+ $2.2001 $200.2091
118+ $2.1267 $250.9506
158+ $1.9067 $301.2586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess