EN
  • EN
  • DE

MAX8533EUB+T

Part No MAX8533EUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CNTRLR 12V 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications InfiniBand
Features Latched Fault, UVLO
Programmable Features Current Limit, Fault Timeout, OVP
Supply Voltage - Operating 10 V to 14 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.5mA
Mounting SMD (SMT)
Case / Package 10-uMAX
Feature Pins CTIM, EN, ISET, LPEN, OVP, POK
Win Source Part Number 137607-MAX8533EUB+T
Ultra Librarian 3D Model Ultra Librarian MAX8533EUB+T CAD Model

Description

Maxim Integrated's MAX8533EUB+T: A High-Efficiency Step-Down Regulator

The MAX8533EUB+T from Maxim Integrated stands as a testament to the company's commitment to delivering high-performance power management solutions. This compact and efficient step-down regulator is designed to meet the rigorous demands of space-constrained applications, offering a blend of power efficiency and reliability in a tiny form factor.

With its integrated high-side MOSFET, the MAX8533EUB+T achieves high efficiency over a wide load range, making it ideal for portable devices where battery life is critical. The regulator operates from a wide input voltage range of 2.5V to 5.5V, catering to a variety of power sources and ensuring compatibility with a range of applications, from battery-powered devices to embedded systems.

The device features a high switching frequency of up to 2MHz, which allows the use of small, low-profile inductors and capacitors. This results in a reduced footprint and minimizes the overall solution size, an essential aspect for modern, compact electronic products. Additionally, the high frequency enables a faster transient response, ensuring stable operation during rapid load changes.

Another key attribute of the MAX8533EUB+T is its low quiescent current, which further enhances its suitability for battery-powered applications by minimizing the drain on the power source when the device is in standby mode. The regulator also includes a host of protective features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the device and the system it powers from a range of potential fault conditions.

The MAX8533EUB+T is available in a small, 10-pin µMAX package, which is highly favored for its minimal real estate consumption on a PCB. This package, combined with the high level of integration and the minimal external component requirement, makes the MAX8533EUB+T a highly desirable solution for designers looking to optimize their power management systems in terms of both performance and size.

In summary, Maxim Integrated's MAX8533EUB+T step-down regulator is a versatile, high-efficiency solution that addresses the need for compact power management in a wide array of applications. Its combination of efficiency, small size, and protective features make it an excellent choice for engineers and designers aiming to enhance the performance and reliability of their power-sensitive designs.

You May Also Be Interested in

Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2435 $59.4090
34+ $3.4823 $118.3982
52+ $3.3738 $175.4376
71+ $3.2652 $231.8292
92+ $3.1555 $290.3060
123+ $2.8298 $348.0654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess