EN
  • EN
  • DE

MAX8527EUDHQ+T

Part No MAX8527EUDHQ+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706753-MAX8527EUDHQ+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8527EUDHQ+T CAD Model

Description

Maxim Integrated MAX8527EUDHQ+T Product Description

The MAX8527EUDHQ+T is a high-performance, low-voltage, dual-phase synchronous step-down controller from Maxim Integrated, designed to deliver precise voltage regulation and high efficiency. This advanced power management IC is ideal for powering core voltages of low-voltage CPUs, GPUs, and DDR memory in compact and portable electronic devices such as laptops, tablets, and other embedded systems.

One of the standout features of the MAX8527EUDHQ+T is its dual-phase operation, which allows for excellent load transient response and reduced output ripple, ensuring stable power delivery even under fluctuating load conditions. The controller operates at a high frequency, which enables the use of small, low-profile inductors and capacitors, thus minimizing the overall solution size and making it perfect for space-constrained applications.

The device is engineered to work with input voltages ranging from 4.5V to 5.5V, making it versatile for use in various system architectures. Its output voltage is adjustable down to 0.7V with a high accuracy of ±1%, meeting the stringent power requirements of modern low-voltage digital cores. Additionally, the MAX8527EUDHQ+T features a fast transient response, which is crucial for maintaining voltage stability during sudden changes in load.

Protection features are also built into the MAX8527EUDHQ+T to ensure the longevity and reliability of the end application. These include overvoltage and undervoltage protection, overcurrent protection, and thermal shutdown. Moreover, the device offers a soft-start feature to minimize inrush current during startup, which helps prevent stress on the power supply and the load.

The MAX8527EUDHQ+T comes in a compact TSSOP-14 package, which is suitable for automated assembly processes, and is available in tape and reel for efficient handling and manufacturing. Maxim Integrated's commitment to quality and performance makes this power controller an excellent choice for designers seeking a robust power management solution for their next-generation electronic products.

With its combination of high efficiency, precision voltage regulation, and compact form factor, the MAX8527EUDHQ+T is an exemplary solution for advanced power management needs in today's cutting-edge electronic devices.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9413 $59.4130
24+ $4.8753 $117.0072
37+ $4.7228 $174.7436
51+ $4.5703 $233.0853
66+ $4.4179 $291.5814
88+ $3.9617 $348.6296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess