EN
  • EN
  • DE

MAX8527EUDHJ

Part No MAX8527EUDHJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706752-MAX8527EUDHJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8527EUDHJ CAD Model

Description

Introducing the MAX8527EUDHJ by Maxim Integrated

Maxim Integrated's MAX8527EUDHJ is a state-of-the-art, high-performance, low-voltage linear regulator designed to deliver a continuous load current of up to 1A. This device is engineered to meet the demanding power requirements of modern, compact electronic devices. With its impressive feature set, the MAX8527EUDHJ ensures reliable and efficient operation, making it an ideal choice for a wide range of applications.

Key Features:

  • High Output Accuracy: The MAX8527EUDHJ boasts an exceptional output voltage accuracy of ±1%, ensuring precise power delivery to sensitive components.
  • Low Dropout Voltage: With a low dropout voltage of just 125mV at full load, this regulator maintains efficiency and provides stable output even when the input-to-output voltage differential is minimal.
  • Adjustable Output: The output voltage can be adjusted from 0.8V to 5V using an external resistive divider, offering versatility to match specific design requirements.
  • Fast Transient Response: The device's excellent transient response helps to maintain a stable output voltage during rapid load changes, which is crucial for high-performance electronics.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device against overheating, enhancing system reliability.
  • Low Quiescent Current: Its low quiescent current minimizes standby power consumption, making it suitable for battery-powered applications.

Applications:

The MAX8527EUDHJ is ideal for powering a variety of devices, including but not limited to:

  • Notebook computers
  • Portable electronics
  • Graphics cards
  • Networking and telecommunication equipment
  • Industrial and medical devices

Maxim Integrated's commitment to quality and performance is evident in the MAX8527EUDHJ. With its robust design, comprehensive protection features, and flexible output voltage range, this linear regulator is the perfect solution for designers seeking a reliable and efficient power management component. Its compact size and high level of integration also make it an excellent choice for space-constrained applications.

Whether you are developing the next generation of portable gadgets or sophisticated industrial machinery, the MAX8527EUDHJ provides the power stability and efficiency your products require. Trust Maxim Integrated to power your innovation with the MAX8527EUDHJ linear regulator.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess