EN
  • EN
  • DE

MAX845ESA+

Part No MAX845ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC DRVR XFRMR CMOS PCMCIA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Applications Transformer Driver
Current - Supply 1.1mA
Supply Voltage (V) 2.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX845
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811943-MAX845ESA+
Ultra Librarian 3D Model Ultra Librarian MAX845ESA+ CAD Model

Description

Maxim Integrated MAX845ESA+ Monolithic Charge-Pump Voltage Converter

The Maxim Integrated MAX845ESA+ is a highly versatile and efficient monolithic charge-pump voltage converter designed to meet the needs of a wide range of applications. This compact device is capable of converting a positive voltage in the range of 2.0V to 5.5V to the corresponding inverted negative voltage, making it an ideal choice for powering devices that require a dual supply from a single positive supply source.

Key Features:

  • Input Voltage Range: The MAX845ESA+ operates with an input voltage range from 2.0V to 5.5V, accommodating a variety of low-power devices and battery-operated applications.
  • High Efficiency: With a unique charge-pump design, the device achieves a high power efficiency, which is crucial for prolonging battery life in portable electronics.
  • Low Power Consumption: It features a quiescent current of only 120µA, making it an energy-saving solution for power-sensitive designs.
  • Output Voltage: The converter generates an inverted output voltage (-VIN) which is almost equal to the magnitude of the input voltage, providing a simple and effective solution for generating a negative rail.
  • Output Current: Capable of delivering up to 25mA of output current, the MAX845ESA+ is suitable for a variety of applications, including operational amplifier power supplies and bias voltages.
  • Compact Package: Available in an 8-pin SOIC package, it occupies minimal board space and is compatible with standard surface-mount manufacturing processes.
  • Thermal Overload Protection: The device includes thermal overload protection, which helps to prevent damage from overheating during high-load conditions.

Applications:

The MAX845ESA+ is perfect for applications that require a negative voltage rail such as LCD bias supplies, portable communication devices, data acquisition systems, and op-amp power supplies. Its small footprint and high efficiency make it a popular choice for portable and space-constrained electronic designs.

Summary:

In summary, the Maxim Integrated MAX845ESA+ charge-pump voltage converter is a reliable and efficient solution for generating a negative voltage rail from a positive input. Its wide input voltage range, low power consumption, and compact size make it an excellent choice for designers looking to enhance their power management schemes in a variety of electronic products.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess