EN
  • EN
  • DE

MAX843CSA

Part No MAX843CSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706714-MAX843CSA
Series MAX series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX843CSA CAD Model

Description

Maxim Integrated MAX843CSA Voltage Regulators - Switching Regulators

The Maxim Integrated MAX843CSA is a high-efficiency, compact, step-up DC-DC switching regulator that is designed to deliver a stable and reliable voltage supply for a wide range of applications. This component is part of Maxim's extensive line of power management integrated circuits, which are renowned for their performance, efficiency, and reliability.

The MAX843CSA operates from a low voltage input of 0.7V, making it an ideal choice for battery-powered devices, including those running on single-cell batteries. It can step up the voltage to a higher, regulated output that can be adjusted up to 28V, depending on the external components used. This versatility allows the MAX843CSA to cater to various electronic devices, from small handheld gadgets to larger, more power-demanding equipment.

With its high switching frequency of up to 500kHz, the MAX843CSA allows for the use of small, low-cost inductors and capacitors, reducing the overall size and component cost of the power supply design. This makes it an excellent choice for space-constrained applications. Additionally, the high frequency leads to a faster transient response, which is beneficial for devices that require quick adjustments to changing loads.

The device also features an internal 2A switch, which contributes to its ability to deliver substantial current to the load while maintaining a high level of efficiency. This internal switch simplifies the design and minimizes the number of external components required, further contributing to a compact and efficient power solution.

The MAX843CSA incorporates various protection features, including thermal shutdown, current limit, and under-voltage lockout, ensuring the safety and longevity of both the regulator and the device it powers. Its SO-8 packaging is conducive to automated assembly processes and is suitable for high-density PCB layouts.

Overall, the Maxim Integrated MAX843CSA is a robust and versatile switching regulator that offers designers a balance of efficiency, size, and performance for their power supply needs. Its ease of integration into various circuit designs makes it a popular choice among engineers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4176 $58.0992
42+ $2.8043 $117.7806
64+ $2.7166 $173.8624
88+ $2.6288 $231.3344
114+ $2.5410 $289.6740
153+ $2.2788 $348.6564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,900 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess