EN
  • EN
  • DE

MAX821MUS-T

Part No MAX821MUS-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description 4-Pin μP Voltage Monitors with Pin-Selectable Power-On Reset Timeout Delay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 312185-MAX821MUS-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX821MUS-T CAD Model

Description

Maxim Integrated MAX821MUS-T Voltage Supervisor IC

The MAX821MUS-T from Maxim Integrated is a compact, highly reliable voltage supervisor IC designed to monitor power supplies in digital systems. It ensures that microprocessors and other sensitive digital circuits operate at optimal voltage levels, protecting them from the dangers of under-voltage conditions. This tiny, yet robust component is an essential part of any system where stable power is critical for performance and longevity.

With its small SOT-23 package, the MAX821MUS-T is an ideal choice for space-constrained applications. Despite its diminutive size, it offers powerful features for system stability and power management. The device operates over a wide voltage range and offers a precision monitoring threshold, making it suitable for a variety of applications, from consumer electronics to industrial systems.

The MAX821MUS-T has an active-low reset output, which provides a reset signal to the host microcontroller when the monitored voltage falls below the threshold. This reset signal ensures that the system can safely reboot or shut down, preventing any potential damage or data corruption. The reset output remains active until the voltage returns to an acceptable level, ensuring the system has stabilized before normal operation resumes.

Key features of the MAX821MUS-T include:

  • Low power consumption, making it suitable for battery-operated devices.
  • High accuracy voltage threshold, ensuring precise monitoring and protection.
  • Immunity to short voltage transients, which enhances system reliability.
  • Wide operating temperature range, ensuring performance in harsh environments.

Whether you're designing a portable device, a complex server, or a rugged industrial control system, the MAX821MUS-T offers the protection your sensitive circuits need against power supply irregularities. Its small footprint, combined with Maxim Integrated's reputation for quality and reliability, makes the MAX821MUS-T a smart choice for safeguarding your digital systems.

In summary, the MAX821MUS-T from Maxim Integrated is a sophisticated voltage supervisor IC that provides critical protection for digital systems, ensuring they operate within safe voltage parameters. Its combination of features and compact size makes it a versatile solution for a wide range of applications.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7283 $52.3698
14+ $7.1617 $100.2638
22+ $6.9379 $152.6338
30+ $6.7141 $201.4230
39+ $6.4903 $253.1217
52+ $5.8189 $302.5828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,378 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess