EN
  • EN
  • DE

MAX819LCPA

Part No MAX819LCPA
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description +5V Microprocessor Supervisory Circuits | IC MPU SUPRVSRY CIRC 4.65V 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX819
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215079-MAX819LCPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX819LCPA CAD Model

Description

Maxim Integrated MAX819LCPA Microprocessor Supervisory Circuit

The MAX819LCPA from Maxim Integrated is a highly reliable microprocessor (µP) supervisory circuit designed to monitor the power supplies in µP and digital systems. It provides a significant level of protection for your digital circuits by ensuring that the power supply levels are stable and within acceptable limits. The device is ideal for use in a wide range of applications, including computers, controllers, and intelligent instruments, where precise power supply monitoring is critical.

This supervisory circuit offers a combination of features that enhance the safety and robustness of system operation. One of the key features is the ability to assert a reset signal to the µP whenever the VCC supply voltage falls below the preset threshold. The reset signal remains asserted for a period after VCC has risen above the reset threshold, ensuring that the µP and associated circuitry have sufficient time to stabilize. This timeout period is typically 240ms, which helps prevent system errors during power-up, power-down, or brown-out conditions.

The MAX819LCPA also includes a manual reset feature, which allows the system to be reset by an external signal, providing an additional layer of control. This can be particularly useful during system maintenance or troubleshooting, allowing for a manual system restart without the need to cycle power.

Another advantage of this device is its low supply current, which makes it suitable for use in portable and battery-powered applications. The MAX819LCPA operates over a wide voltage range, from 1.1V to 5.5V, providing versatility for different system designs and ensuring compatibility with various µP logic levels.

The circuit is offered in an 8-pin DIP package, making it easy to integrate into your system with minimal footprint. Its temperature range of -40°C to +85°C guarantees reliable operation in a broad spectrum of environmental conditions.

Overall, the Maxim Integrated MAX819LCPA supervisory circuit is a compact, efficient, and reliable solution for managing µP system power supplies, ensuring that your digital systems operate without interruption and with the highest level of data integrity.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess