EN
  • EN
  • DE

MAX815NESA+T

Part No MAX815NESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706667-MAX815NESA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX815NESA+T CAD Model

Description

Maxim Integrated MAX815NESA+T Supervisory Circuit

The MAX815NESA+T from Maxim Integrated is a compact, highly reliable supervisory circuit designed to monitor power supplies in microprocessor systems. It provides a significant layer of protection to ensure that the system operates within safe voltage levels, thereby enhancing the overall stability and longevity of the electronic equipment in which it is installed.

This supervisory circuit is an essential component for managing system resets and power-on reset control. It is capable of monitoring the voltage level of the power supply and issuing a reset signal to the microprocessor whenever the monitored voltage drops below a predefined threshold. This reset signal ensures that the microprocessor restarts in a known state, which is critical for preventing system failures and data corruption.

The MAX815NESA+T comes in a compact 8-pin NSOIC package, making it suitable for space-constrained applications. Its small footprint allows for easy integration into a variety of electronic systems, ranging from portable devices to complex servers and networking equipment.

Key features of the MAX815NESA+T include:

  • Low supply current of 17µA, which is ideal for battery-powered applications.
  • Wide operating voltage range, typically from 1.2V to 5.5V, which allows for versatile deployment in systems with different power requirements.
  • Adjustable reset threshold voltage, which provides flexibility in setting the voltage levels that trigger the reset signal.
  • Debounced manual reset input, enabling a manual reset trigger that is free from false triggering due to noisy environments.
  • 200ms reset timeout, ensuring that the system has ample time to stabilize before coming out of the reset condition.

The MAX815NESA+T is also characterized by its robustness and reliability, featuring over-temperature protection and the ability to operate in a wide temperature range. This makes it suitable for industrial applications where extreme conditions might be encountered.

Overall, the Maxim Integrated MAX815NESA+T supervisory circuit is an indispensable component for any system designer looking to enhance the operational stability and reliability of their microprocessor-based systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.0547 $67.0547
3+ $55.0196 $165.0588
4+ $53.2998 $213.1992
5+ $51.5800 $257.9000
6+ $49.8614 $299.1684
8+ $44.7031 $357.6248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess