EN
  • EN
  • DE

MAX811LUS

Part No MAX811LUS
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706616-MAX811LUS
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX811LUS CAD Model

Description

Maxim Integrated MAX811LUS Voltage Monitor

The MAX811LUS from Maxim Integrated is a compact, low-power voltage monitor designed to ensure the stability and reliability of your electronic systems. This precision device is particularly suitable for monitoring 3.3V power supplies, providing a vital safeguard against undervoltage conditions that could lead to system failures or data loss. With its small footprint, the MAX811LUS is ideal for space-constrained applications such as portable devices, embedded systems, and IoT products.

One of the standout features of the MAX811LUS is its built-in reset function. This feature automatically initiates a system reset if the monitored voltage falls below the factory-set threshold, ensuring that your system reboots with a clean start. The reset output remains active until the voltage recovers and stabilizes, preventing any erratic behavior that could occur during transient conditions.

The device comes in a four-pin SOT-143 package, which provides a significant advantage in terms of space-saving on your PCB. Despite its small size, the MAX811LUS does not compromise on performance, offering a threshold accuracy of ±1.5% over the entire temperature range. This level of precision is essential for systems that require consistent and reliable voltage monitoring.

Additionally, the MAX811LUS features a low supply current of just 10µA, making it an energy-efficient choice for battery-powered applications. This low power consumption helps to extend the battery life of your portable devices, ensuring that they remain operational for longer periods between charges.

In summary, the Maxim Integrated MAX811LUS is a high-quality voltage monitor that combines accuracy, reliability, and energy efficiency. Its compact size, precision monitoring capabilities, and automatic reset feature make it an excellent choice for designers looking to enhance the stability and safety of their electronic systems.

Key features of the MAX811LUS include:

  • Factory-set reset threshold for 3.3V systems
  • ±1.5% reset threshold accuracy
  • Low 10µA supply current
  • Manual reset capability
  • Compact SOT-143 package
  • Operational temperature range from -40°C to +85°C

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess