The MAX805LEPA from Maxim Integrated is a high-quality microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in battery-powered systems, computers, controllers, and intelligent instruments.
Key Features:
- Precision Voltage Monitoring: The MAX805LEPA is equipped to accurately monitor 5V, 3.3V, and other voltage levels critical for your microprocessor, ensuring that your system operates within safe parameters.
- Reset Output: A reset output feature is included, which provides a definitive reset signal to the microprocessor upon detection of out-of-tolerance power supply conditions.
- Low Power Consumption: With its low power consumption, this supervisory circuit is an ideal choice for power-sensitive applications, helping to extend battery life and reduce energy costs.
- Manual Reset Capability: A manual reset input is provided, allowing for a reset to be triggered with an external switch or software command for additional system control.
- Debounced TTL/CMOS-Compatible Inputs/Outputs: The inputs and outputs are debounced and compatible with TTL/CMOS logic levels, ensuring clean and reliable signals for interfacing with other digital components.
Applications:
The MAX805LEPA is versatile and can be used in a variety of applications, including:
- Computers and Servers
- Embedded Systems
- Portable/Battery-Powered Equipment
- Industrial Controllers
- Intelligent Instruments
Technical Specifications:
| Parameter |
Value |
| Package/Case |
8-PDIP |
| Operating Temperature |
-40°C to +85°C |
| Supply Voltage - Max |
5.5V |
| Supply Voltage - Min |
1.2V |
| Reset Timeout |
Adjustable |
| Mounting Type |
Through Hole |
The Maxim Integrated MAX805LEPA supervisory circuit is a dependable solution for enhancing system reliability and preventing data corruption during power failures or unexpected system shutdowns.