EN
  • EN
  • DE

MAX778LESA+T

Part No MAX778LESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706515-MAX778LESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX778LESA+T CAD Model

Description

The MAX778LESA+T is a high-performance, step-down DC-DC converter designed by Maxim Integrated, a company renowned for its innovative and reliable power management solutions. This compact and efficient integrated circuit is engineered to deliver a continuous output current of up to 2A with a high level of efficiency, making it an ideal choice for portable devices, battery-powered applications, and a wide range of industrial and consumer electronics.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage range, which allows designers to tailor the voltage to meet the specific needs of their application.
  • High Efficiency: With its advanced design, the MAX778LESA+T achieves high conversion efficiency, thereby reducing power loss and improving battery life in portable applications.
  • Low Quiescent Current: The low quiescent current of the device minimizes standby power consumption, which is crucial for battery-powered devices.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power sources and fluctuating input conditions.
  • Thermal and Overcurrent Protection: Built-in thermal and overcurrent protection features ensure the safety and reliability of the device under adverse conditions.
  • Small Footprint: The compact SO-8 package of the MAX778LESA+T makes it suitable for space-constrained applications.

Applications

The versatility of the MAX778LESA+T allows it to be used in a diverse array of applications, including:

  • Portable and battery-powered devices
  • Wireless and RF power supplies
  • PDAs and handheld computers
  • Point-of-sale (POS) equipment
  • GPS devices
  • Power management for embedded systems

Maxim Integrated's commitment to quality ensures that the MAX778LESA+T meets the stringent requirements of modern electronic devices, offering design engineers a reliable and flexible solution for their power supply design challenges. Whether you're designing for efficiency, space-saving, or robustness in harsh environments, the MAX778LESA+T is a component that can help you achieve your design goals with confidence.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess