EN
  • EN
  • DE

MAX778ESA+T

Part No MAX778ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706513-MAX778ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX778ESA+T CAD Model

Description

Maxim Integrated MAX778ESA+T Step-Down DC-DC Converter

The MAX778ESA+T from Maxim Integrated is a high-efficiency, low-Dropout, step-down DC-DC converter designed for a wide range of applications. This compact, versatile power management integrated circuit (IC) is ideal for portable devices, where efficient power conversion and minimal space occupation are critical.

Key Features

  • Voltage Range: The device operates from a 2.7V to 11V input voltage range, making it suitable for battery-powered applications, including single-cell Li-ion batteries.
  • Output Voltage: It provides an adjustable output voltage from 1.25V to 9.5V, allowing for a flexible design tailored to specific requirements.
  • High Efficiency: The MAX778ESA+T boasts a high efficiency, up to 92%, which helps in reducing power loss and improving battery life in portable devices.
  • Current Capability: It can deliver up to 500mA of output current, sufficient for a variety of low-power applications.
  • Low Dropout: The low dropout voltage ensures efficient operation even when the input voltage is very close to the output voltage, maximizing battery utilization.
  • Package: The device comes in a compact 8-pin SOIC package, which is conducive to space-constrained designs.
  • Temperature Range: It operates over the extended -40°C to +85°C temperature range, suitable for industrial applications.

Applications

The MAX778ESA+T is a versatile component that can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Cellular phones
  • PDAs and handheld computers
  • Wireless communicators and networking cards
  • GPS receivers

Additional Information

This step-down converter also features a range of protective functions, such as over-temperature protection and current limit, ensuring the longevity and reliability of both the IC and the application it is used in. The MAX778ESA+T is available in tape and reel packaging, denoted by the '+T', making it suitable for automated assembly processes.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess