EN
  • EN
  • DE

MAX77843EWV+T

Part No MAX77843EWV+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description PMIC FOR SMART PHONE / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX77843
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 706508-MAX77843EWV+T
Ultra Librarian 3D Model Ultra Librarian MAX77843EWV+T CAD Model

Description

The MAX77843EWV+T is a versatile and efficient power management integrated circuit (PMIC) developed by Maxim Integrated, a renowned leader in the design and manufacture of analog and mixed-signal engineering solutions. This PMIC is specifically designed to cater to the power requirements of modern, high-performance portable devices such as smartphones, tablets, and wearable technology.

Key Features

  • High-Efficiency Buck Converter: The device includes a highly efficient buck converter, which ensures that the power supplied to the device's components is stable and minimizes energy loss during voltage conversion.
  • Multiple Output Channels: It offers multiple output channels with configurable voltages, allowing it to power various subsystems within a single device while maintaining optimal power distribution.
  • Integrated Charger: An integrated charger feature provides fast and safe charging capabilities for lithium-ion batteries, enhancing the user experience by reducing charging times.
  • Smart Power Management: The PMIC is equipped with smart power management technology that intelligently allocates power to different parts of the system based on demand, thereby increasing overall efficiency and prolonging battery life.
  • Compact Design: Its compact design makes it an ideal choice for space-constrained applications, allowing for more room for other critical components or a smaller overall device footprint.

Technical Specifications

  • Input Voltage Range: Optimized for battery-powered applications
  • Output Voltage Range: Configurable to meet the needs of various components
  • Package: Supplied in a compact, lead-free package
  • Operating Temperature: Designed to operate within a broad temperature range, suitable for most portable electronics

The MAX77843EWV+T from Maxim Integrated is a testament to the company's commitment to providing innovative solutions that enhance the performance and efficiency of electronic devices. By integrating multiple functions into a single chip, this PMIC simplifies system design, reduces the number of components required, and helps manufacturers create sleek, high-performing products for an ever-demanding market.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.1974 $80.1974
2+ $77.6911 $155.3822
3+ $75.1847 $225.5541
4+ $72.6795 $290.7180
6+ $65.1605 $390.9630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess