EN
  • EN
  • DE

MAX77821EWN+T

Part No MAX77821EWN+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description PMIC FOR CELL PHONE / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX77821
Standard Package 2,000 pcs
ECCN OBSOLETE
Win Source Part Number 706502-MAX77821EWN+T
Ultra Librarian 3D Model Ultra Librarian MAX77821EWN+T CAD Model

Description

Maxim Integrated's MAX77821EWN+T High-Efficiency Converter

The MAX77821EWN+T from Maxim Integrated is a versatile and powerful high-efficiency converter designed for a wide range of applications. This advanced power management IC is ideal for portable devices where energy efficiency and space constraints are of paramount importance.

At the heart of the MAX77821EWN+T lies a synchronous buck-boost converter which enables it to provide stable voltage to the load despite variations in the input power supply. This feature is particularly beneficial for battery-operated devices, ensuring consistent performance throughout the battery's discharge cycle.

With an input voltage range of 2.7V to 5.5V, this converter is well-suited for single-cell lithium-ion (Li+) batteries, as well as other common power sources found in portable electronics. The output voltage is programmable via I2C, which allows for dynamic voltage scaling, thereby optimizing the power consumption for various operating conditions.

The MAX77821EWN+T boasts high efficiency, thanks to its 3MHz switching frequency which reduces the size of the external components. This high frequency enables the use of small, low-profile inductors and ceramic capacitors, minimizing the overall footprint of the power supply design on the PCB.

Furthermore, this IC features a comprehensive set of protections to ensure the longevity and reliability of the end application. Overvoltage, undervoltage, overcurrent, and thermal protections are all integrated, safeguarding the device from common electrical hazards.

Maxim Integrated has designed the MAX77821EWN+T with a compact WLP (Wafer-Level Package) that is not only space-saving but also offers excellent thermal performance. The device is provided in a tape and reel format, denoted by the '+T' suffix, which facilitates efficient manufacturing processes, making it a convenient choice for high-volume production.

All in all, the MAX77821EWN+T is a high-quality, feature-rich power solution that delivers performance, efficiency, and reliability for the next generation of portable devices.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 883 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess