EN
  • EN
  • DE

MAX77818EWZ+

Part No MAX77818EWZ+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC REG BUCK BOOST PROG 72WLP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Strip
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Current, Over Voltage
Charge Current - Max 3A
Battery Pack Voltage 4.2V
Voltage - Supply (Maximum) 5V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 72-WFBGA, WLBGA
Supplier Device Package 72-WLP
Family Part Number MAX77818
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 706499-MAX77818EWZ+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX77818EWZ+ CAD Model

Description

Maxim Integrated MAX77818EWZ+ Power Management IC

The MAX77818EWZ+ from Maxim Integrated is a high-performance power management integrated circuit (PMIC) designed to cater to the demanding needs of modern portable electronics. This versatile chip is engineered to provide efficient power regulation, ensuring that devices operate smoothly while maximizing battery life.

The PMIC features a compact, integrated design that combines a switch-mode buck regulator, LDOs (Low Drop-Out regulators), and additional power management functionalities. It is an ideal choice for space-constrained applications such as smartphones, tablets, wearables, and other portable devices that require efficient power distribution and management.

Key Features:

  • High-Efficiency Buck Regulator: The buck regulator is designed for high efficiency, which is critical for extending battery life in portable devices. It supports a wide input voltage range, allowing it to work with various battery technologies.
  • Multiphase Operation: The MAX77818EWZ+ supports multiphase operation, which helps to reduce the thermal footprint and improve performance under heavy load conditions.
  • Programmable Output Voltage: The output voltage of the buck regulator is programmable, providing design flexibility to match the specific voltage requirements of the load.
  • Multiple LDOs: The inclusion of LDOs provides clean and stable voltage rails for noise-sensitive components such as RF circuits and audio codecs.
  • Power Sequencing: Integrated power sequencing ensures that each power rail is activated in the correct order, which is essential for the proper startup of complex electronic systems.
  • Protection Features: The device includes a suite of protection features such as over-current protection, thermal shutdown, and under-voltage lockout, safeguarding the system from various fault conditions.
  • Compact Package: The MAX77818EWZ+ comes in a compact WLP package, making it suitable for space-constrained applications while minimizing the impact on the overall design footprint.

Overall, the MAX77818EWZ+ from Maxim Integrated is a robust and reliable choice for designers looking to optimize power management in their next-generation portable devices. Its integration of essential power management features into a single chip simplifies the design process and accelerates the time to market for new products.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 347 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess