EN
  • EN
  • DE

MAX77802PEWW+T

Part No MAX77802PEWW+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description PMIC FOR QUAD-CORE APPLICATION P / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX77802
Standard Package 2,000 pcs
ECCN OBSOLETE
Win Source Part Number 706496-MAX77802PEWW+T
Ultra Librarian 3D Model Ultra Librarian MAX77802PEWW+T CAD Model

Description

Maxim Integrated's MAX77802PEWW+T Power Management IC

The MAX77802PEWW+T from Maxim Integrated is a high-performance power management integrated circuit (PMIC) designed to deliver efficient power supply solutions for a wide range of applications. This advanced PMIC features a flexible and robust design, making it an ideal choice for powering complex systems that require reliable and efficient energy management.

Key Features:

  • Multiple Output Channels: The MAX77802PEWW+T offers a multi-channel configuration that includes high-efficiency step-down converters, LDOs (Low Drop-Out regulators), and a SIM card power supply, providing a comprehensive power management solution.
  • High-Efficiency Operation: With its high-efficiency buck converters, this PMIC ensures maximum power conservation, which is crucial for battery-powered devices, helping to extend their operational lifespan.
  • Programmable Output Voltage: The output voltage of each channel can be programmed via an I2C interface, allowing for precise control over power delivery to various components of the system.
  • Integrated Protection Features: The MAX77802PEWW+T is equipped with a suite of protection features, including over-current protection, over-voltage protection, thermal shutdown, and under-voltage lockout, ensuring the safety and stability of the system.

Applications:

The versatility of the MAX77802PEWW+T makes it suitable for a diverse array of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Wearable devices
  • GPS and navigation systems
  • Other battery-operated consumer electronics

Technical Specifications:

  • Package Type: WLP (Wafer-Level Package)
  • Operating Temperature Range: -40°C to +85°C
  • Input Voltage Range: Suitable for a wide range of input voltages, accommodating various battery technologies and configurations.

In conclusion, the MAX77802PEWW+T from Maxim Integrated is a sophisticated and versatile PMIC that offers robust power management capabilities for today's high-performance electronic devices. Its advanced features and protections ensure that it can meet the stringent requirements of modern portable electronics, delivering both efficiency and reliability in a compact form factor.

You May Also Be Interested in

Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7985 $82.7985
2+ $80.2101 $160.4202
3+ $77.6229 $232.8687
4+ $75.0357 $300.1428
6+ $67.2730 $403.6380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess