EN
  • EN
  • DE

MAX77620CEWJ+T

Part No MAX77620CEWJ+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706476-MAX77620CEWJ+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX77620CEWJ+T CAD Model

Description

Maxim Integrated MAX77620CEWJ+T Power Management IC

The Maxim Integrated MAX77620CEWJ+T is a sophisticated power management integrated circuit (PMIC) designed to cater to the demanding needs of modern, high-performance electronics. This PMIC is particularly suitable for portable and space-constrained applications due to its compact and energy-efficient design. The MAX77620CEWJ+T offers a comprehensive solution for power regulation, providing multiple outputs with high efficiency and advanced control features.

Key Features

  • Multiple Regulators: This PMIC includes three high-efficiency buck converters and nine low-dropout (LDO) regulators, allowing for versatile power distribution to various subsystems within an electronic device.
  • Configurable Settings: The device offers programmable voltage levels, on/off control, and sequencing, enabling precise power management tailored to specific application requirements.
  • Power Sequencing: Integrated power sequencing simplifies the design process by ensuring that voltage rails are enabled in the correct order for proper system operation.
  • Advanced Protection: The MAX77620CEWJ+T incorporates a range of protection features including over-current protection, thermal shutdown, and under-voltage lockout, safeguarding the system from electrical damage.

Applications

With its versatile power management capabilities, the MAX77620CEWJ+T is ideal for a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Devices
  • Portable Gaming Consoles
  • Internet of Things (IoT) Devices
  • Medical Devices

Technical Specifications

The MAX77620CEWJ+T operates over a wide input voltage range and features a compact package, making it an excellent choice for space-constrained environments. Its technical specifications include:

  • Input Voltage Range: 2.5V to 5.5V
  • Output Voltage Range: Configurable
  • Temperature Range: -40°C to +85°C
  • Package: WLP (Wafer-Level Package)

In conclusion, the Maxim Integrated MAX77620CEWJ+T PMIC stands out as a high-performance, feature-rich power management solution that can significantly enhance the efficiency and reliability of a wide range of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Lowest to $3.2490

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.8336 $89.8336
2+ $87.0269 $174.0538
3+ $84.2191 $252.6573
4+ $81.4125 $325.6500
5+ $72.9902 $364.9510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess