EN
  • EN
  • DE

MAX7652ECB

Part No MAX7652ECB
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-BIT DATA-ACQUISITION SYSTEMS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 53.6k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface Serial
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632263-MAX7652ECB
Ultra Librarian 3D Model Ultra Librarian MAX7652ECB CAD Model

Description

The MAX7652ECB from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) designed to provide precision data acquisition in a wide range of applications. This device integrates advanced features to cater to the needs of industrial control systems, medical instruments, and other sophisticated electronic equipment requiring accurate and reliable data conversion.

Key Features

  • High Resolution: The 12-bit resolution of the MAX7652ECB ensures fine granularity in analog signal conversion, providing detailed and accurate digital representations of the input signal.
  • Integrated Sample-and-Hold: With an on-chip sample-and-hold circuit, the device is capable of capturing analog signals at a specific point in time, which is crucial for consistent and stable measurements.
  • Low Power Consumption: The low power design of the MAX7652ECB makes it an ideal choice for battery-operated devices and applications where power efficiency is a priority.
  • Single +5V Supply Operation: This ADC operates from a single +5V power supply, simplifying power management in a system design.
  • Differential Inputs: Differential input capability allows for improved noise rejection and is beneficial in environments with high electrical noise.
  • Serial Interface: The device features a serial interface for communication, which minimizes the number of I/O lines needed for data transfer, making it suitable for systems with limited available pins.

Applications

The MAX7652ECB is versatile and can be used in various applications that require high-precision analog-to-digital conversion. Its robust feature set makes it particularly well-suited for:

  • Industrial Control Systems
  • Medical Instruments
  • Data Acquisition Systems
  • Portable Instrumentation
  • Process Control
  • Robotics

Product Specifications

The MAX7652ECB is offered in a compact 16-pin QSOP package, making it easy to integrate into space-constrained designs. It is specified for operation over the industrial temperature range (-40°C to +85°C), ensuring reliable performance under varying environmental conditions.

For designers and engineers looking for a reliable and precise ADC solution, the MAX7652ECB from Maxim Integrated offers a compelling combination of performance, power efficiency, and ease of use.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess