EN
  • EN
  • DE

MAX760SEUA+T

Part No MAX760SEUA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706437-MAX760SEUA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX760SEUA+T CAD Model

Description

Maxim Integrated MAX760SEUA+T Step-Up DC-DC Converter

The MAX760SEUA+T from Maxim Integrated is a high-efficiency, compact, step-up DC-DC converter designed to provide a reliable power solution for battery-powered devices. This component is specifically engineered to convert low voltage inputs into higher voltage outputs, making it an ideal choice for applications requiring a voltage boost while maintaining a small form factor.

The device operates from a 2V to 16.5V input voltage range, making it versatile for a variety of low-power sources, including single-cell or multiple-cell batteries. The MAX760SEUA+T can deliver a fixed 5V or an adjustable output voltage, providing flexibility for designers to tailor the output to their specific needs.

Featuring a high switching frequency of up to 500kHz, the MAX760SEUA+T allows for the use of small, low-cost inductors and capacitors, reducing the overall footprint and bill of materials for the end-product. This high frequency also translates to faster transient response, which is critical for devices with rapidly changing load conditions.

The converter integrates multiple features to ensure the protection and longevity of your device. These include over-temperature protection, which safeguards the device from excessive heat, and a current-limit feature, which prevents damage from over-current conditions. Additionally, the MAX760SEUA+T offers a low quiescent current, which is particularly beneficial for battery-powered applications as it minimizes power drain when in standby mode.

Available in a small 8-pin µMAX package, the MAX760SEUA+T is ideal for space-constrained applications such as handheld devices, portable media players, and other mobile electronics. Its compact size does not compromise its performance, as it maintains high efficiency over a wide load range.

With its robust feature set, compact size, and flexibility, the Maxim Integrated MAX760SEUA+T step-up DC-DC converter is a powerful solution for designers looking to enhance the performance and efficiency of their portable and battery-powered applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess