EN
  • EN
  • DE

MAX7545GLCWP

Part No MAX7545GLCWP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706421-MAX7545GLCWP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7545GLCWP CAD Model

Description

Maxim Integrated MAX7545GLCWP Overview

The MAX7545GLCWP from Maxim Integrated is a highly integrated digital-to-analog converter (DAC) designed to deliver precision and performance in a compact package. This product is a part of Maxim's extensive range of DACs that cater to a variety of applications, including industrial control systems, automated test equipment, and data acquisition systems.

Key Features

  • 12-Bit Resolution: The MAX7545GLCWP offers a 12-bit resolution, ensuring high precision in analog output for applications that demand accuracy.
  • Microprocessor Interface: This device features a versatile microprocessor interface, compatible with 8-bit microcontrollers, which allows for easy integration into existing systems.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX7545GLCWP is suitable for battery-powered and portable applications, minimizing power drain and extending operational life.
  • Compact Package: The device comes in a 20-pin Ceramic Dual In-Line Package (CerDIP), which is ideal for space-constrained applications without compromising on functionality.

Performance Specifications

  • Settling Time: The DAC provides fast settling times, allowing for quick updates to the analog output, which is crucial for dynamic systems requiring rapid response.
  • Output Range: It offers a wide output range, making it versatile for various applications that require different voltage levels.
  • Reference Voltage: The device includes a stable reference voltage, which enhances the accuracy and stability of the analog output.

Applications

The MAX7545GLCWP is suitable for a broad spectrum of applications. Its precision and programmability make it an excellent choice for:

  • Process Control and Automation
  • Data Acquisition Systems
  • Automated Test Equipment
  • Portable Instruments
  • Analog Output for Embedded Systems

Maxim Integrated's commitment to quality ensures that the MAX7545GLCWP meets the stringent requirements of industrial and commercial applications. With its combination of performance, ease of integration, and compact form factor, this DAC stands out as a reliable choice for system designers looking to enhance their analog output capabilities.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1437 $66.4311
7+ $18.1693 $127.1851
10+ $17.6022 $176.0220
14+ $17.0339 $238.4746
18+ $16.4668 $296.4024
24+ $14.7632 $354.3168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess