EN
  • EN
  • DE

MAX7541AJN

Part No MAX7541AJN
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829966-MAX7541AJN
Ultra Librarian 3D Model Ultra Librarian MAX7541AJN CAD Model

Description

Product Overview

The MAX7541AJN from Maxim Integrated is a high-precision, low-power, 12-bit digital-to-analog converter (DAC) designed to provide reliable performance in a wide range of applications. This integrated circuit is encapsulated in a PDIP-18 (Plastic Dual In-line Package) and is known for its excellent accuracy and stability over time and temperature.

Key Features

  • Resolution: The MAX7541AJN offers a 12-bit resolution, providing fine granularity for analog output signals, which is essential for applications requiring precise control.
  • Interface: This DAC features an easy-to-use digital interface, compatible with most microcontrollers and digital systems, making it a versatile choice for system integration.
  • Power Consumption: Designed for low-power operations, it is suitable for battery-powered devices and energy-sensitive applications.
  • Package: The PDIP-18 packaging allows for straightforward integration into a variety of circuit boards, including those used in prototyping and educational settings.

Applications

The MAX7541AJN is ideal for a range of applications that require high accuracy and low power consumption, such as:

  • Data Acquisition Systems
  • Process Control
  • Industrial Automation
  • Medical Equipment
  • Instrumentation

Performance Specifications

With an operating temperature range from 0°C to +70°C, the MAX7541AJN is built to perform reliably in diverse environments. Its precision is maintained across the full temperature range, ensuring consistent performance in both commercial and industrial settings.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX7541AJN is no exception. Each device is rigorously tested to meet high standards of reliability and performance, ensuring customer satisfaction and long-term dependability.

You May Also Be Interested in

Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess