EN
  • EN
  • DE

MAX7537JCWG+

Part No MAX7537JCWG+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706417-MAX7537JCWG+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7537JCWG+ CAD Model

Description

Maxim Integrated MAX7537JCWG+ Overview

The MAX7537JCWG+ is a high-performance, low-power, dual 12-bit digital-to-analog converter (DAC) designed to deliver precise analog voltages for a wide range of applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this DAC is part of their extensive portfolio of integrated circuits that cater to the needs of modern electronic systems.

Key Features

  • Resolution: 12-bit dual DAC, offering fine granularity in analog output.
  • Interface: Easy-to-use serial interface compatible with SPI, QSPI, and MICROWIRE protocols, ensuring wide compatibility with microcontrollers and processors.
  • Accuracy: High accuracy with low integral nonlinearity (INL) and differential nonlinearity (DNL), ensuring reliable and consistent performance.
  • Supply Voltage: Operates from a single +5V supply, making it ideal for many standard systems.
  • Package: Housed in a 24-pin CerDIP package, the MAX7537JCWG+ is designed for durability and reliability.
  • Temperature Range: Specified performance over the extended industrial temperature range, making it suitable for harsh environments.

Applications

The MAX7537JCWG+ is versatile enough to be used in a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Industrial Control Systems
  • Process Control
  • Medical Instruments
  • High-Resolution Imaging Systems

Performance and Reliability

With its high-resolution output and stable performance, the MAX7537JCWG+ is designed to meet the stringent requirements of precision applications. Its robust design and extended temperature range make it an ideal choice for systems that must operate reliably under varying conditions.

Easy Integration

The device's compatibility with standard serial interfaces allows for straightforward integration into existing designs, reducing development time and simplifying system upgrades. The compact 24-pin CerDIP package also ensures that the MAX7537JCWG+ can be accommodated in space-constrained applications without compromising on functionality.

In summary, the MAX7537JCWG+ from Maxim Integrated is a precision DAC that offers excellent performance and reliability for a broad spectrum of applications where accurate analog signal conversion is critical.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess