EN
  • EN
  • DE

MAX752EPA+

Part No MAX752EPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1.5A 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Up
Topology Boost
Output Type Adjustable
Voltage - Input (Minimum) 1.8V
Voltage - Input (Maximum) 15V
Min/Fixed Output Voltage 2.7V
Maximum Output Voltage 15.75V
Output Current 1.5A (Switch)
Switching Frequency 170kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX752
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 706414-MAX752EPA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX752EPA+ CAD Model

Description

Product Overview: MAX752EPA+ from Maxim Integrated

The MAX752EPA+ is a high-efficiency, step-up DC-DC converter designed and manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal integrated circuits. This compact power management IC is engineered to convert lower voltage inputs into higher voltage outputs, which is essential for applications that require a boost in voltage levels for proper operation.

Key Features

  • Adjustable Output Voltage: The output voltage of the MAX752EPA+ is adjustable, which allows for a high level of flexibility in various applications. Designers can set the desired output voltage according to the needs of their specific circuit.
  • High Efficiency: With its advanced design, the MAX752EPA+ offers high conversion efficiency, which is crucial for battery-powered devices where power conservation is of utmost importance.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes the power drain when the converter is in a standby mode, further extending battery life.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it suitable for a variety of power sources and ensuring compatibility with numerous applications.

Applications

The MAX752EPA+ is well-suited for a wide array of applications that require voltage boosting. Some of these include:

  • Battery-powered devices
  • Portable consumer electronics
  • Handheld medical equipment
  • Wireless communication devices
  • Power backup systems

Product Specifications

The MAX752EPA+ comes in an 8-pin DIP package, providing ease of integration into a variety of circuit layouts. The device operates over the industrial temperature range, ensuring reliable performance under varying environmental conditions.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products, and the MAX752EPA+ is no exception. It undergoes rigorous testing and quality assurance processes to ensure that it meets the high standards expected by designers and engineers in the industry.

In conclusion, the MAX752EPA+ from Maxim Integrated is a versatile and efficient solution for step-up voltage conversion needs. Its adjustable output, high efficiency, and wide input voltage range make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess