EN
  • EN
  • DE

MAX7500ESA

Part No MAX7500ESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706400-MAX7500ESA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7500ESA CAD Model

Description

Maxim Integrated MAX7500ESA Temperature Sensor

The MAX7500ESA from Maxim Integrated is a high-precision, low-power temperature sensor that offers a digital output. This compact sensor is housed in a space-saving 8-pin SOIC (Small Outline Integrated Circuit) package, making it an ideal choice for a wide variety of applications where space is at a premium and accurate temperature readings are essential.

This sophisticated sensor is designed to provide highly accurate temperature measurements with a ±1°C accuracy from 0°C to +70°C. Its operating temperature range extends from -55°C to +125°C, catering to environments that experience extreme temperature conditions. The MAX7500ESA operates from a single supply voltage ranging from 3.0V to 5.5V, which allows for flexibility in system design and ensures compatibility with both 3.3V and 5V systems.

One of the standout features of the MAX7500ESA is its I²C-compatible serial interface, which facilitates easy communication with microcontrollers and other digital systems. This interface supports standard, fast, and high-speed modes, providing versatility in data transfer rates according to the needs of the application. The sensor also includes an SMBus timeout to enhance bus reliability in system designs.

For applications that require precise temperature monitoring, such as computer systems, environmental controls, and industrial systems, the MAX7500ESA offers an Overtemperature Alarm Output. This function can be programmed to trigger at a specific temperature threshold, providing an immediate alert to the system in case of overheating, which helps to prevent damage to sensitive electronic components.

The MAX7500ESA is also characterized by its low power consumption, making it suitable for battery-powered devices where energy efficiency is critical. The device's power-saving features include a shutdown mode that reduces current consumption to a mere 0.1µA (typical).

In summary, the MAX7500ESA from Maxim Integrated is a versatile, high-accuracy temperature sensor that offers digital output, a wide operating voltage range, an I²C-compatible interface, and low power consumption, all in a compact SOIC package. Its robust design and advanced features make it an excellent choice for a diverse array of temperature monitoring applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess