EN
  • EN
  • DE

MAX7461EUK+T

Part No MAX7461EUK+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC VID LOSS-OF-SYNC ALARM SOT23 / Video IC NTSC, PAL, SECAM SOT-23-5 Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Applications Professional Video
Standards NTSC, PAL, SECAM
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MAX7461
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 214484-MAX7461EUK+T
Ultra Librarian 3D Model Ultra Librarian MAX7461EUK+T CAD Model

Description

Product Overview: MAX7461EUK+T by Maxim Integrated

The MAX7461EUK+T is a high-performance, low-power, single-channel video switch from Maxim Integrated that is designed to simplify the task of multiplexing video signals in various electronic devices. This compact and efficient component is housed in a small SOT23-5 package, making it ideal for space-constrained applications where board real estate is at a premium.

Key Features

  • Single-Channel Video Switch: The device is capable of switching a single channel of video, offering a straightforward solution for routing video signals in your design.
  • Low On-Resistance: With an on-resistance of just 4Ω (max), the MAX7461EUK+T ensures minimal signal loss and distortion, preserving the integrity of the video signal.
  • Low Power Consumption: Designed for battery-powered and energy-efficient applications, the device operates with a minimal quiescent current, thus conserving power and extending battery life.
  • Wide Operating Voltage Range: The device supports a broad operating voltage range from 2V to 5.5V, making it versatile for use in various systems with different power requirements.
  • High Off-Isolation: The MAX7461EUK+T provides high off-isolation of -48dB at 10MHz, which is crucial for reducing crosstalk and maintaining signal clarity when the switch is in the off state.
  • Fast Switching Speed: With a break-before-make switching action, the device offers fast switching speeds that are essential for applications requiring quick signal changes without overlap.
  • ESD Protection: The MAX7461EUK+T includes integrated ESD protection, safeguarding the device against electrostatic discharge events and enhancing its robustness in harsh environments.

Applications

The versatility of the MAX7461EUK+T makes it suitable for a wide range of applications, including:

  • Portable and handheld devices
  • Video signal routing and selection
  • Security cameras and surveillance systems
  • Automotive video systems
  • Video-on-demand equipment

In conclusion, the MAX7461EUK+T from Maxim Integrated is a reliable and efficient solution for designers looking to manage video signals with ease. Its combination of low on-resistance, low power consumption, and high off-isolation makes it a valuable addition to any video processing application.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1601 $50.5616
39+ $2.5929 $101.1231
60+ $2.5119 $150.7140
83+ $2.4309 $201.7647
107+ $2.3498 $251.4286
143+ $2.1067 $301.2581
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,860 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess