EN
  • EN
  • DE

MAX745EAP

Part No MAX745EAP
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATTERY CHARGER LI+ 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1 to 4
Current - Charging Constant - Programmable
Charge Current - Max 4A
Battery Pack Voltage 18V (Max)
Maximum Supply Voltage 24V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 085982-MAX745EAP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX745EAP CAD Model

Description

Maxim Integrated MAX745EAP - Battery Management System

The Maxim Integrated MAX745EAP is a sophisticated battery management system designed to optimize the performance and extend the lifespan of lithium-ion (Li-ion) batteries. This high-efficiency, switch-mode battery charger minimizes heat dissipation and allows for faster charging times compared to traditional linear chargers. The MAX745EAP is ideal for a wide range of applications, including portable computers, cellular phones, and battery backup systems.

Key Features

  • Adjustable Charge Voltage: The MAX745EAP can be programmed to deliver a precise charging voltage, ensuring compatibility with a variety of Li-ion battery chemistries and configurations.
  • Programmable Charge Current: Users can set the charge current according to the needs of their specific battery, which can range up to 4A, to optimize charging efficiency and battery health.
  • High-Efficiency Operation: This battery charger operates with a high efficiency, which reduces power loss and heat generation, thereby improving the overall system performance.
  • Charge Termination: The device includes an automatic charge termination feature based on minimum current threshold, ensuring the battery is not overcharged.
  • Battery Temperature Monitoring: The MAX745EAP is equipped with a temperature monitoring function that safeguards the battery from charging under unsafe temperature conditions.
  • Small Form Factor: Housed in a 20-pin SSOP package, the MAX745EAP is compact and suitable for space-constrained applications.

Advanced Protection Features

The MAX745EAP is built with multiple protection features to ensure safe and reliable operation. These include undervoltage lockout, automatic recharge, and a safety timer that prevents excessive charging times. Additionally, the device provides a status indication output that can be used to display charge progress or flag any faults during the charging process.

Easy Integration

Designed for ease of integration, the MAX745EAP can be easily incorporated into existing designs with minimal external components required. Its programmable functions allow for a high level of customization to meet the specific needs of various applications. With its robust feature set and flexible design, the Maxim Integrated MAX745EAP is a premier choice for designers looking to implement an efficient and reliable battery charging solution.

You May Also Be Interested in

Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0907 $69.2721
6+ $18.9463 $113.6778
9+ $18.3542 $165.1878
12+ $17.7621 $213.1452
15+ $17.1701 $257.5515
20+ $15.3938 $307.8760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess