EN
  • EN
  • DE

ATSAM4N8BA-AU

Part No ATSAM4N8BA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Manufacturer Microchip Technology
Series SAM4N
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 100MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 47
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 11x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name ATSAM4N8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862440-ATSAM4N8BA-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM4N8BA-AU CAD Model

Description

Microchip Technology ATSAM4N8BA-AU Microcontroller

The ATSAM4N8BA-AU is a high-performance microcontroller from Microchip Technology, designed to offer a perfect blend of power efficiency and processing capabilities. This microcontroller is based on the ARM Cortex-M4 processor, which operates at a maximum speed of 100 MHz, ensuring swift and efficient handling of complex tasks.

This microcontroller comes in a 100-pin LQFP (Low-profile Quad Flat Package) which offers ample I/O options for a wide range of applications. With a robust set of peripherals, the ATSAM4N8BA-AU is well-suited for industrial control systems, automotive applications, and IoT devices that require reliable operation under various conditions.

Key Features:

  • Core: ARM Cortex-M4 processor with a maximum clock speed of 100 MHz, featuring a Floating Point Unit (FPU) for efficient computation.
  • Memory: 512KB of flash memory and 80KB of SRAM provide sufficient space for complex applications and data storage.
  • Connectivity: Extensive connectivity options including USART, SPI, I2C, and supports USB device interface for versatile communication with other devices.
  • Timers and Counters: Multiple 16-bit and 32-bit timers, including a PWM (Pulse Width Modulation) controller for accurate timing and control applications.
  • Analog Features: Equipped with a 12-bit ADC (Analog to Digital Converter) with up to 16 channels, and a 12-bit DAC (Digital to Analog Converter) for interfacing with analog sensors and actuators.
  • Power Management: Designed with power-saving techniques including idle and backup modes to optimize power consumption for battery-powered applications.
  • Security: Features a hardware CRC (Cyclic Redundancy Check) engine to ensure data integrity during communication.

The ATSAM4N8BA-AU also supports a range of development tools, including the Atmel Studio IDE and the Atmel Software Framework, which provide a comprehensive environment for firmware development and debugging. With its rich feature set and support for advanced technologies, the ATSAM4N8BA-AU microcontroller is an excellent choice for designers looking to create sophisticated and power-conscious applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5044 $54.0528
28+ $3.6960 $103.4880
42+ $3.5805 $150.3810
58+ $3.4650 $200.9700
75+ $3.3495 $251.2125
100+ $3.0030 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,067 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess