EN
  • EN
  • DE

MAX7445EUD+T

Part No MAX7445EUD+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER RECON VID 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Filter Type Low Pass
Frequency - Cutoff or Center 27MHz
Number of Filters 4
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 14-TSSOP-EP
Win Source Part Number 1071075-MAX7445EUD+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7445EUD+T CAD Model

Description

Maxim Integrated's MAX7445EUD+T: High-Performance Video Filter Amplifier

The MAX7445EUD+T from Maxim Integrated is a cutting-edge video filter amplifier that is designed to provide a high-quality solution for video signal processing. This integrated circuit is specifically engineered to handle the demands of high-resolution video applications, making it an ideal choice for designers looking to enhance their video systems.

The device features a 5th-order, low-pass filter that effectively eliminates unwanted noise and artifacts from video signals, ensuring a clean and stable output. This makes the MAX7445EUD+T particularly well-suited for applications such as digital video cameras, DVD players, HDTV receivers, and video editing equipment, where maintaining signal integrity is crucial.

One of the key advantages of the MAX7445EUD+T is its flexibility. The filter characteristics are programmable, allowing users to tailor the device to their specific needs. Whether you're dealing with NTSC, PAL, or other video standards, this product can be configured to provide optimal performance. Additionally, it supports a wide supply voltage range, which contributes to its versatility in various system designs.

The MAX7445EUD+T comes in a compact 14-pin TSSOP package, making it a space-saving option for modern electronic devices where board real estate is at a premium. Despite its small size, it does not compromise on performance, offering low differential gain and phase error, which are essential parameters for maintaining video quality.

Maxim Integrated has also ensured that the MAX7445EUD+T is robust and reliable. It features integrated charge pumps that eliminate the need for external capacitors, reducing the overall component count and simplifying the design process. This integration also contributes to the device's longevity and consistent performance over time.

In summary, the MAX7445EUD+T is a high-performance video filter amplifier that combines excellent signal processing capabilities with programmability and a compact form factor. Its ability to deliver clean and stable video outputs makes it a go-to choice for professionals in the video processing industry.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess